HMC795LP5ETR alternative parts: TRF7960RHBT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Modulator / Demodulator Modulator with AGC
TEXAS INSTRUMENTS TRF7960RHBT IC, RFID TRANSCEIVER, 13.56M, 32QFN
Lifecycle Status:
PRODUCTION (Last Updated: 1 week ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
10 Weeks
6 Weeks
Package / Case:
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Number of Pins:
32
32
Weight:
188.609377mg
71.809342mg
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Pbfree Code:
no
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Voltage - Supply:
4.5V~5.5V
2.7V~5.5V
Base Part Number:
HMC795
TRF7960
Function:
Modulator
-
Operating Supply Voltage:
5V
5V
Operating Supply Current:
127mA
-
Max Frequency:
2.8GHz
-
P1dB:
14dBm
-
RF Frequency:
50MHz~2.8GHz
-
LO Frequency:
100MHz~5.6GHz
-
Noise Floor:
-158dBm/Hz
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Mounting Type:
-
Surface Mount
Mount:
-
Surface Mount
Contact Plating:
-
Gold
Operating Temperature:
-
-40°C~110°C
JESD-609 Code:
-
e4
Number of Terminations:
-
32
Termination:
-
SMD/SMT
ECCN Code:
-
EAR99
Type:
-
RFID Reader
HTS Code:
-
8542.39.00.01
Terminal Position:
-
QUAD
Peak Reflow Temperature (Cel):
-
260
Number of Functions:
-
1
Frequency:
-
13.56MHz
Pin Count:
-
32
Supply Voltage-Min (Vsup):
-
2.7V
Interface:
-
SPI
Output Power:
-
200mW
Max Output Power:
-
200mW
Standards:
-
ISO 14443, ISO 15693, ISO 18000-3
Width:
-
5mm
Length:
-
5mm
Height:
-
1mm
Thickness:
-
900μm
Radiation Hardening:
-
No
REACH SVHC:
-
No SVHC
HMC795LP5ETR

HMC795LP5ETR

(In Stock: 50)

Analog Devices Inc.

Qty

Unit Price

Ext Price

  • 1

    $12.671716

    $12.67

  • 10

    $11.954449

    $119.54

  • 100

    $11.277782

    $1,127.78

  • 500

    $10.639417

    $5,319.71

  • 1000

    $10.037186

    $10,037.19

Minimum: 1 Multiples: 1

Unit Price: $12.671716

Ext Price: $12.67

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity