HMC980LP4E alternative parts: HMC920LP5ETR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES HMC980LP4E ACTIVE BIAS CONTROLLER, QFN-24
IC CTRLR ACTIVE BIAS 32QFN
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
PRODUCTION (Last Updated: 3 weeks ago)
Factory Lead Time:
12 Weeks
16 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Contact Plating:
Tin
-
Number of Pins:
24
32
Usage Level:
Industrial grade
Industrial grade
Operating Temperature:
-55°C~85°C
-40°C~85°C
Packaging:
Strip
Digi-Reel®
JESD-609 Code:
e3
e3
Pbfree Code:
no
no
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
24
32
ECCN Code:
EAR99
-
Applications:
Current Biasing
Bias Controller
HTS Code:
8542.39.00.01
-
Voltage - Supply:
5V~16.5V
5V~16.5V
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
12V
15V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
HMC980
HMC920
Pin Count:
24
32
Qualification Status:
Not Qualified
-
Operating Supply Current:
20mA
20mA
Telecom IC Type:
TELECOM CIRCUIT
TELECOM CIRCUIT
Height:
950μm
-
Length:
4.1mm
5mm
Width:
4.1mm
5mm
REACH SVHC:
Unknown
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Contains Lead
Terminal Finish:
-
Tin (Sn)
Height Seated (Max):
-
1mm
HMC980LP4E

HMC980LP4E

(In Stock: 2386)

Analog Devices Inc.