HMC980LP4E alternative parts: HMC981LP3E
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | ANALOG DEVICES HMC980LP4E ACTIVE BIAS CONTROLLER, QFN-24 | Active Bias Controller 16-Pin QFN Bulk |
Lifecycle Status: | PRODUCTION (Last Updated: 3 weeks ago) | PRODUCTION (Last Updated: 3 weeks ago) |
Factory Lead Time: | 12 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 24-VFQFN Exposed Pad | 16-VFQFN Exposed Pad |
Contact Plating: | Tin | - |
Number of Pins: | 24 | 16 |
Usage Level: | Industrial grade | Industrial grade |
Operating Temperature: | -55°C~85°C | -55°C~85°C |
Packaging: | Strip | Strip |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 24 | 16 |
ECCN Code: | EAR99 | EAR99 |
Applications: | Current Biasing | Current Biasing |
HTS Code: | 8542.39.00.01 | 8542.39.00.01 |
Voltage - Supply: | 5V~16.5V | 4V~12V |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 12V | 8V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 30 | 40 |
Base Part Number: | HMC980 | HMC981 |
Pin Count: | 24 | 16 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Current: | 20mA | 7.5mA |
Telecom IC Type: | TELECOM CIRCUIT | TELECOM CIRCUIT |
Height: | 950μm | - |
Length: | 4.1mm | 3mm |
Width: | 4.1mm | 3mm |
REACH SVHC: | Unknown | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Terminal Finish: | - | MATTE TIN (394) OVER COPPER |
Height Seated (Max): | - | 1mm |

HMC980LP4E
(In Stock: 2386)
Analog Devices Inc.United States