HMC980LP4E alternative parts: MCP19118-E/MJ

Hide Shared Attributes
Part Number
Manufacturer:
Description:
ANALOG DEVICES HMC980LP4E ACTIVE BIAS CONTROLLER, QFN-24
PWM CONTROLLER, 1.6MHZ, 4.5-40V, QFN-24
Lifecycle Status:
PRODUCTION (Last Updated: 3 weeks ago)
-
Factory Lead Time:
12 Weeks
14 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Contact Plating:
Tin
-
Number of Pins:
24
24
Usage Level:
Industrial grade
-
Operating Temperature:
-55°C~85°C
-40°C~125°C TJ
Packaging:
Strip
Tube
JESD-609 Code:
e3
e3
Pbfree Code:
no
-
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
24
24
ECCN Code:
EAR99
-
Applications:
Current Biasing
-
HTS Code:
8542.39.00.01
-
Voltage - Supply:
5V~16.5V
-
Terminal Position:
QUAD
QUAD
Terminal Form:
NO LEAD
-
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
-
Supply Voltage:
12V
12V
Terminal Pitch:
0.5mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
30
40
Base Part Number:
HMC980
MCP19118
Pin Count:
24
-
Qualification Status:
Not Qualified
-
Operating Supply Current:
20mA
-
Telecom IC Type:
TELECOM CIRCUIT
-
Height:
950μm
850μm
Length:
4.1mm
4mm
Width:
4.1mm
4mm
REACH SVHC:
Unknown
No SVHC
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Series:
-
Automotive, AEC-Q100
Published:
-
2004
Terminal Finish:
-
Matte Tin (Sn) - annealed
Frequency:
-
1.6MHz
Function:
-
Step-Down
Number of Outputs:
-
1
Output Voltage:
-
3.6V
Output Type:
-
Transistor Driver
Supply Voltage-Max (Vsup):
-
40V
Supply Voltage-Min (Vsup):
-
4.5V
Interface:
-
I2C, SMBus
Output Configuration:
-
Positive
Output Current:
-
2A
Voltage - Supply (Vcc/Vdd):
-
4.5V~40V
uPs/uCs/Peripheral ICs Type:
-
MICROPROCESSOR CIRCUIT
Control Features:
-
Phase Control
Topology:
-
Buck
Frequency - Switching:
-
100kHz~1.6MHz
Rise Time:
-
15ns
Synchronous Rectifier:
-
Yes
Fall Time (Typ):
-
30 ns
Max Duty Cycle:
-
98.75 %
Serial Interfaces:
-
I2C, PMBus, SMBus
Clock Sync:
-
No
HMC980LP4E

HMC980LP4E

(In Stock: 2386)

Analog Devices Inc.