HTS221TR alternative parts: HTS2010SMD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SENS HUMI/TEMP 2.5V I2C 4.5% SMD
SENSOR HUMID/TEMP 10V CAPAC 2%
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
16 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
6-VFLGA
4-SMD, Gull Wing
Number of Pins:
6
-
Operating Temperature:
-40°C~120°C
-40°C ~ 100°C
Packaging:
Cut Tape (CT)
--
Part Status:
Active
Obsolete
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Number of Terminations:
6
-
ECCN Code:
EAR99
-
HTS Code:
8542.39.00.01
-
Voltage - Supply:
1.7V~3.6V
1 V ~ 10 V
Terminal Position:
BOTTOM
-
Number of Functions:
1
-
Supply Voltage:
2.5V
-
Base Part Number:
HTS221
-
Output:
16b
180pF @ 55%RH
Output Type:
I2C, SPI
Capacitance
Operating Supply Voltage:
3.6V
-
Supply Voltage-Min (Vsup):
1.7V
-
Interface:
I2C, SPI
-
Analog IC - Other Type:
ANALOG CIRCUIT
-
Operating Supply Current:
2μA
-
Accuracy:
±4.5% RH
±2% RH
Response Time:
10s
10s
Resolution:
2 B
-
Sensor Type:
Humidity, Temperature
Humidity, Temperature
Humidity Range:
0 ~ 100% RH
0 ~ 100% RH
Height:
1mm
-
Length:
2mm
-
Width:
2mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
--
Package:
-
-
Base Product Number:
-
HTS2
Mfr:
-
TE Connectivity Measurement Specialties
Product Status:
-
Obsolete
Series:
-
--
Sensitivity:
-
340nF/%RH
HTS221TR

HTS221TR

(In Stock: 60)

STMicroelectronics