HTS221TR alternative parts: HTS2030SMD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
SENS HUMI/TEMP 2.5V I2C 4.5% SMD
Humidity and Temp Sensor, SMD, 10V max power supply, Capacitance output
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
16 Weeks
-
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
-
Package / Case:
6-VFLGA
-
Number of Pins:
6
-
Operating Temperature:
-40°C~120°C
-
Packaging:
Cut Tape (CT)
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
3 (168 Hours)
-
Number of Terminations:
6
-
ECCN Code:
EAR99
-
HTS Code:
8542.39.00.01
-
Voltage - Supply:
1.7V~3.6V
-
Terminal Position:
BOTTOM
-
Number of Functions:
1
-
Supply Voltage:
2.5V
-
Base Part Number:
HTS221
-
Output:
16b
-
Output Type:
I2C, SPI
-
Operating Supply Voltage:
3.6V
-
Supply Voltage-Min (Vsup):
1.7V
-
Interface:
I2C, SPI
-
Analog IC - Other Type:
ANALOG CIRCUIT
-
Operating Supply Current:
2μA
-
Accuracy:
±4.5% RH
-
Response Time:
10s
-
Resolution:
2 B
-
Sensor Type:
Humidity, Temperature
-
Humidity Range:
0 ~ 100% RH
-
Height:
1mm
-
Length:
2mm
-
Width:
2mm
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Mounting Feature:
-
SURFACE MOUNT
RoHS:
-
Yes
Package Shape/Style:
-
RECTANGULAR
Operating Temperature-Min:
-
-60 °C
Operating Temperature-Max:
-
140 °C
Rohs Code:
-
Yes
Manufacturer Part Number:
-
HTS2030SMD
Manufacturer:
-
TE Connectivity / Measurement Specialties Inc
Part Life Cycle Code:
-
Transferred
Ihs Manufacturer:
-
MEASUREMENT SPECIALTIES INC
Supply Voltage-Max:
-
10 V
Risk Rank:
-
5.78
Reach Compliance Code:
-
unknown
Body Length or Diameter:
-
10 mm
Body Breadth:
-
6 mm
Termination Type:
-
SOLDER
Sensors/Transducers Type:
-
TEMPERATURE SENSOR,ANALOG,CURRENT OUTPUT
Body Height:
-
2.7 mm
HTS221TR

HTS221TR

(In Stock: 60)

STMicroelectronics