HTST-113-02-T-D alternative parts: 67996-426HLF
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | SAMTEC HTST-113-02-T-D Board-To-Board Connector | CONN HEADER 26POS .100 STR TIN |
Factory Lead Time: | 3 Weeks | 8 Weeks |
Mount: | Through Hole | Through Hole |
Mounting Type: | Through Hole | Through Hole |
Contact Shape: | Square | Square |
Contact Length-Mating: | 0.250 6.35mm | 0.230 5.84mm |
Contact Finish Mating: | Tin | Tin |
Contact Materials: | Phosphor Bronze | Phosphor Bronze |
Insulation Materials: | Liquid Crystal Polymer (LCP) | - |
Operating Temperature: | -55°C~105°C | - |
Packaging: | Bulk | Bulk |
Series: | Flex Stack, HTST | BERGSTIK® II |
Published: | 2014 | 2013 |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | Not Applicable | 1 (Unlimited) |
Termination: | Solder | Solder |
Connector Type: | Header | Header |
Number of Positions: | 26 | 26 |
Number of Rows: | 2 | 2 |
Gender: | Male | Male |
Fastening Type: | Push-Pull | Push-Pull |
MIL Conformance: | NO | - |
DIN Conformance: | NO | - |
IEC Conformance: | NO | - |
Filter Feature: | NO | - |
Contact Type: | Male Pin | Male Pin |
Mixed Contacts: | NO | - |
Option: | GENERAL PURPOSE | - |
Current Rating (Amps): | 3.4A per Contact | - |
Insulation Height: | 0.350 8.89mm | 0.100 2.54mm |
Style: | Board to Cable/Wire | Board to Board |
Number of Positions Loaded: | All | All |
Pitch - Mating: | 0.100 2.54mm | 0.100 2.54mm |
Insulation Color: | Natural | Black |
Number of Conductors: | ONE | - |
Reference Standard: | UL | - |
Reliability: | COMMERCIAL | - |
Body Length or Diameter: | 1.6 inch | - |
Row Spacing - Mating: | 0.100 (2.54mm) | 0.100 (2.54mm) |
Contact Length - Post: | 0.165 4.19mm | 0.095 2.41mm |
Shrouding: | Shrouded - 4 Wall | Unshrouded |
Number Of PCB Rows: | 2 | - |
PCB Contact Pattern: | RECTANGULAR | - |
Body Breadth: | 0.365 inch | - |
UL Flammability Code: | 94V-0 | - |
Body Depth: | 0.35 inch | - |
Overall Contact Length: | 0.530 13.46mm | 0.425 10.80mm |
Insulation Resistance: | 5000000000Ohm | 5GOhm |
Mating Contact Pitch: | 0.1 inch | - |
Polarization Key: | POLARIZED HOUSING | - |
Features: | Keying Slot | - |
Length - Termination: | 0.165 inch | - |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Material Flammability Rating: | UL94 V-0 | UL94 V-0 |
Contact Plating: | - | Tin |
Housing Material: | - | Thermoplastic |
Voltage Rated: | - | 1.5kV |
Max Operating Temperature: | - | 125°C |
Min Operating Temperature: | - | -65°C |
Color: | - | Black |
Pitch: | - | 2.54mm |
Orientation: | - | Straight |
Depth: | - | 4.83mm |
Current Rating: | - | 3A |
Number of Contacts: | - | 26 |
Contact Finish - Post: | - | Tin |
Contact Gender: | - | Male |
Housing Color: | - | Black |
Lead Length: | - | 2.41mm |
Max Voltage Rating (AC): | - | 1.5kV |
Mating Post Length: | - | 5.84mm |
Length: | - | 33.02mm |
Contact Finish Thickness - Mating: | - | 100.0μin 2.54μm |

HTST-113-02-T-D
(In Stock: 46)
Samtec Inc.Qty
Unit Price
Ext Price
1
$2.268444
$2.27
10
$2.140042
$21.40
100
$2.018907
$201.89
500
$1.904629
$952.31
1000
$1.796820
$1,796.82
Minimum: 1 Multiples: 1
Unit Price: $2.268444
Ext Price: $2.27
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity