HV73V1JTTD1692F alternative parts: RN73H1JTTD4023F50, RT0603FRE0716K5L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES 16.9K OHM 1% 1/10W 0603
Thin Film Resistors - SMD 402kOhm,0603,1%,50pp m,100mW,75V
RES SMD 16.5K OHM 1% 1/10W 0603
Factory Lead Time:
8 Weeks
10 Weeks
24 Weeks
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
0603 (1608 Metric)
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
HV73V
RN73H
RT
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±1%
±1%
±1%
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±50ppm/°C
±50ppm/°C
Resistance:
16.9kOhm
402kOhm
16.5kOhm
Composition:
Thick Film
Metal Film
Thin Film
Power (Watts):
0.1W 1/10W
0.1W 1/10W
0.1W 1/10W
Features:
Automotive AEC-Q200, High Voltage, Moisture Resistant
Automotive AEC-Q200, Moisture Resistant
-
Height Seated (Max):
0.022 0.55mm
0.022 0.55mm
0.022 0.55mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
-
Surface Mount:
-
-
YES
Terminal Shape:
-
-
WRAPAROUND
Mounting Feature:
-
-
SURFACE MOUNT
Weight:
-
-
2.012816mg
Voltage Rated:
-
-
75V
Published:
-
-
2009
JESD-609 Code:
-
-
e3
Pbfree Code:
-
-
yes
Termination:
-
-
SMD/SMT
ECCN Code:
-
-
EAR99
Terminal Finish:
-
-
Matte Tin (Sn) - with Nickel (Ni) barrier
Additional Feature:
-
-
HIGH PRECISION
Power Rating:
-
-
100mW
Voltage - Rated DC:
-
-
50V
Packing Method:
-
-
TR, Paper, 7 Inch
Depth:
-
-
800μm
Construction:
-
-
Rectangular
Resistor Type:
-
-
FIXED RESISTOR
Military Standard:
-
-
Not
Case Code (Metric):
-
-
1608
Rated Power Dissipation (P):
-
-
0.1W
Case Code (Imperial):
-
-
0603
Height:
-
-
550μm
Lead Free:
-
-
Lead Free
HV73V1JTTD1692F

HV73V1JTTD1692F

(In Stock: 43)

KOA Speer Electronics, Inc.

Qty

Unit Price

Ext Price

  • 1

    $0.164502

    $0.16

  • 10

    $0.155191

    $1.55

  • 100

    $0.146406

    $14.64

  • 500

    $0.138119

    $69.06

  • 1000

    $0.130301

    $130.30

Minimum: 1 Multiples: 1

Unit Price: $0.164502

Ext Price: $0.16

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity