HVCB2512FDD3M00 alternative parts: CRCW25126R98FNTG, RC2512FK-0731R6L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 3M OHM 1% 2W 2512
RES SMD 6.98 OHM 1% 1W 2512
RES SMD 31.6 OHM 1% 1W 2512
Factory Lead Time:
11 Weeks
12 Weeks
33 Weeks
Mount:
Surface Mount
-
-
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
2512 (6432 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~150°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
HVC
CRCW
RC
Published:
2012
-
2010
Size / Dimension:
0.250Lx0.125W 6.35mmx3.18mm
0.248Lx0.124W 6.30mmx3.15mm
0.250Lx0.122W 6.35mmx3.10mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e0
e3
Pbfree Code:
yes
no
yes
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±200ppm/°C
±100ppm/°C
Resistance:
3MOhm
6.98Ohm
31.6Ohm
Terminal Finish:
Matte Tin (Sn)
Tin/Lead (Sn/Pb)
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Thick Film
Packing Method:
TR, Plastic, 7 Inch
TR, BLISTER, 7 INCH
TR, Embossed, 7 Inch
Max Power Dissipation:
2W
-
1W
Construction:
RECTANGULAR PACKAGE
-
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
6432
2512
-
Rated Power Dissipation (P):
2W
1W
1W
Case Code (Imperial):
2512
-
-
Working Voltage:
3000V
-
-
Features:
High Voltage, Moisture Resistant, Pulse Withstanding
Automotive AEC-Q200
Moisture Resistant
Height:
762μm
600μm
700μm
Height Seated (Max):
0.030 0.76mm
0.028 0.70mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
Non-RoHS Compliant
ROHS3 Compliant
Surface Mount:
-
YES
YES
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
ECCN Code:
-
EAR99
EAR99
Power Rating:
-
1W
1W
Voltage - Rated DC:
-
500V
-
Lead Free:
-
Contains Lead
-
Ratings:
-
AEC-Q200
-
Manufacturer Package Identifier:
-
-
RC2512
Voltage Rated:
-
-
500V
HVCB2512FDD3M00

HVCB2512FDD3M00

(In Stock: 31)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $3.095481

    $3.10

  • 10

    $2.920265

    $29.20

  • 100

    $2.754967

    $275.50

  • 500

    $2.599026

    $1,299.51

  • 1000

    $2.451911

    $2,451.91

Minimum: 1 Multiples: 1

Unit Price: $3.095481

Ext Price: $3.10

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity