HVCB2512FDD3M00 alternative parts: RC2512FK-07360KL, CRCW25126R98FNTG

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 3M OHM 1% 2W 2512
RES SMD 360K OHM 1% 1W 2512
RES SMD 6.98 OHM 1% 1W 2512
Factory Lead Time:
11 Weeks
33 Weeks
12 Weeks
Mount:
Surface Mount
-
-
Package / Case:
2512 (6432 Metric)
2512 (6432 Metric)
2512 (6432 Metric)
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Operating Temperature:
-55°C~150°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
HVC
RC
CRCW
Published:
2012
2010
-
Size / Dimension:
0.250Lx0.125W 6.35mmx3.18mm
0.250Lx0.122W 6.35mmx3.10mm
0.248Lx0.124W 6.30mmx3.15mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e0
Pbfree Code:
yes
yes
no
Part Status:
Active
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±200ppm/°C
Resistance:
3MOhm
360kOhm
6.98Ohm
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn) - with Nickel (Ni) barrier
Tin/Lead (Sn/Pb)
Composition:
Thick Film
Thick Film
Thick Film
Packing Method:
TR, Plastic, 7 Inch
TR, Embossed, 7 Inch
TR, BLISTER, 7 INCH
Max Power Dissipation:
2W
1W
-
Construction:
RECTANGULAR PACKAGE
Rectangular
-
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Case Code (Metric):
6432
-
2512
Rated Power Dissipation (P):
2W
1W
1W
Case Code (Imperial):
2512
-
-
Working Voltage:
3000V
-
-
Features:
High Voltage, Moisture Resistant, Pulse Withstanding
Moisture Resistant
Automotive AEC-Q200
Height:
762μm
700μm
600μm
Height Seated (Max):
0.030 0.76mm
0.026 0.65mm
0.028 0.70mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Non-RoHS Compliant
Surface Mount:
-
YES
YES
Mounting Feature:
-
SURFACE MOUNT
SURFACE MOUNT
Manufacturer Package Identifier:
-
RC2512
-
Voltage Rated:
-
500V
-
ECCN Code:
-
EAR99
EAR99
Power Rating:
-
1W
1W
Voltage - Rated DC:
-
-
500V
Lead Free:
-
-
Contains Lead
Ratings:
-
-
AEC-Q200
HVCB2512FDD3M00

HVCB2512FDD3M00

(In Stock: 31)

Stackpole Electronics Inc

Qty

Unit Price

Ext Price

  • 1

    $3.095481

    $3.10

  • 10

    $2.920265

    $29.20

  • 100

    $2.754967

    $275.50

  • 500

    $2.599026

    $1,299.51

  • 1000

    $2.451911

    $2,451.91

Minimum: 1 Multiples: 1

Unit Price: $3.095481

Ext Price: $3.10

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity