HW-06-08-T-D-300-SM alternative parts: TSW-106-07-T-D

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Conn Board Stacker HDR 12 POS 2.54mm Solder ST SMD
CONN HEADER 12POS .100" DL TIN
Factory Lead Time:
3 Weeks
1 Weeks
Mounting Type:
Surface Mount
Through Hole
Contact Materials:
PHOSPHOR BRONZE
Phosphor Bronze
Packaging:
Bulk
Bulk
Series:
Flex Stack, HW
TSW
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Termination:
Solder
Solder
Connector Type:
BOARD STACKING CONNECTOR
Header
Number of Positions:
12
12
Color:
Black
-
Number of Rows:
2
2
Gender:
Male
Male
MIL Conformance:
NO
NO
DIN Conformance:
NO
NO
IEC Conformance:
NO
NO
Filter Feature:
NO
NO
Mixed Contacts:
NO
NO
Option:
GENERAL PURPOSE
GENERAL PURPOSE
Pitch:
0.100 2.54mm
-
Total Number of Contacts:
12
-
Contact Finish - Post (Mating):
Tin
-
Row Spacing:
0.100 (2.54mm)
-
Length - Stack Height:
0.300 7.620mm
-
Length - Overall Pin:
0.465 11.811mm
-
Length - Post (Mating):
0.165 4.191mm
-
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Contact Shape:
-
Square
Housing Material:
-
Polyester
Contact Finish Mating:
-
Tin
Contact Length-Mating:
-
0.230 5.84mm
Insulation Materials:
-
Polybutylene Terephthalate (PBT)
Operating Temperature:
-
-55°C~105°C
Published:
-
2005
Additional Feature:
-
E.L.P.
Fastening Type:
-
Push-Pull
Contact Type:
-
Male Pin
Orientation:
-
Vertical
Depth:
-
5.08mm
Insulation Height:
-
0.100 2.54mm
Style:
-
Board to Board or Cable
Number of Positions Loaded:
-
All
Pitch - Mating:
-
0.100 2.54mm
Number of Conductors:
-
ONE
Reference Standard:
-
UL
Reliability:
-
COMMERCIAL
Row Spacing - Mating:
-
0.100 (2.54mm)
Contact Length - Post:
-
0.100 2.54mm
Shrouding:
-
Unshrouded
Number Of PCB Rows:
-
2
Lead Pitch:
-
2.54mm
PCB Contact Pattern:
-
RECTANGULAR
Body Breadth:
-
0.1 inch
UL Flammability Code:
-
94V-0
Housing Color:
-
Black
Overall Contact Length:
-
0.430 10.92mm
Mating Contact Pitch:
-
0.1 inch
Max Voltage Rating (AC):
-
550V
Max Current Rating:
-
7.6A
Length:
-
15.24mm
Width:
-
5.08mm
Material Flammability Rating:
-
UL94 V-0
REACH SVHC:
-
No SVHC
Lead Free:
-
Lead Free
HW-06-08-T-D-300-SM

HW-06-08-T-D-300-SM

(In Stock: 20)

Samtec Inc.

Qty

Unit Price

Ext Price

  • 1

    $1.588222

    $1.59

  • 10

    $1.498323

    $14.98

  • 100

    $1.413512

    $141.35

  • 500

    $1.333502

    $666.75

  • 1000

    $1.258021

    $1,258.02

Minimum: 1 Multiples: 1

Unit Price: $1.588222

Ext Price: $1.59

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity