HZA686M035X16T-F alternative parts: APSA100ELL680MFA5G, GYC1V680MCQ1GS
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | CAP ALUM POLY HYB 68UF 35V SMD | CAP ALUM POLY 68UF 20% 10V T/H | 35V 68UF 20% CHIP TYPE, POLYMER |
Factory Lead Time: | 14 Weeks | 16 Weeks | 23 Weeks |
Mount: | Surface Mount | Through Hole | - |
Mounting Type: | Surface Mount | Through Hole | Surface Mount |
Package / Case: | Radial, Can - SMD | Radial, Can | Radial, Can - SMD |
Terminal Shape: | FLAT | - | - |
Dielectric Material: | ALUMINUM (SOLID POLYMER) | - | - |
Surface Mount Land Size: | 0.260Lx0.260W 6.60mmx6.60mm | - | 0.260Lx0.260W 6.60mmx6.60mm |
Lifetime @ Temp.: | 10000 Hrs @ 105°C | 2000 Hrs @ 105°C | 2000 Hrs @ 135°C |
Operating Temperature: | -55°C~105°C | -55°C~105°C | -55°C~135°C |
Packaging: | Tape & Reel (TR) | Bulk | Tape & Reel (TR) |
Series: | HZA | NPCAP™-PSA | GYC |
Published: | 2015 | 2004 | - |
Size / Dimension: | 0.248Dia 6.30mm | 0.248Dia 6.30mm | 0.248Dia 6.30mm |
Tolerance: | ±20% | ±20% | ±20% |
Part Status: | Active | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | Not Applicable | 1 (Unlimited) |
Number of Terminations: | 2 | - | - |
Termination: | SMD/SMT | Radial | - |
ECCN Code: | EAR99 | - | - |
Type: | Hybrid | Polymer | Hybrid |
Applications: | Automotive, Bypass, Decoupling | General Purpose | Automotive |
Capacitance: | 68μF | 68μF | 68μF |
Voltage - Rated DC: | 35V | 10V | - |
Packing Method: | TR, 15 INCH | - | - |
Reach Compliance Code: | unknown | - | - |
ESR (Equivalent Series Resistance): | 35mOhm | 25mOhm | 40mOhm |
Polarity: | POLARIZED | - | - |
Size Code: | 2626 | - | - |
Leakage Current: | 23.8μA | - | - |
Ripple Current: | 200mA | 2.82A | - |
Life (Hours): | 10000 hours | 2000 hours | - |
Ripple Current @ Low Frequency: | 200mA @ 120Hz | - | 285mA @ 120Hz |
Ripple Current @ High Frequency: | 2A @ 100kHz | 2.82A @ 100kHz | 1.9A @ 100kHz |
Dissipation Factor: | 0.12 % | 0.12 % | - |
Diameter: | 6.3mm | - | - |
Height Seated (Max): | 0.315 8.00mm | 0.413 10.50mm | 0.315 8.00mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - | AEC-Q200 |
Voltage Rated: | - | 10V | 35V |
Max Operating Temperature: | - | 105°C | - |
Min Operating Temperature: | - | -55°C | - |
Lead Pitch: | - | 2.5mm | - |
Lead Spacing: | - | 0.098 2.50mm | - |
Length: | - | 10.5mm | - |
Lead Free: | - | Lead Free | - |

HZA686M035X16T-F
(In Stock: 46)
Cornell Dubilier Electronics (CDE)Qty
Unit Price
Ext Price
1
$1.394989
$1.39
10
$1.316027
$13.16
100
$1.241535
$124.15
500
$1.171260
$585.63
1000
$1.104962
$1,104.96
Minimum: 1 Multiples: 1
Unit Price: $1.394989
Ext Price: $1.39
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity