INA200AQDGKRQ1 alternative parts: TPS60241DGKT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC CURRENT SHUNT MONITOR 8VSSOP
IC REG SWTCHD CAP 5V 25MA 8VSSOP
Lifecycle Status:
ACTIVE (Last Updated: 4 days ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
8
8
Usage Level:
Automotive grade
-
Operating Temperature:
-40°C~125°C
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
Automotive, AEC-Q100
-
JESD-609 Code:
e4
e4
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
2 (1 Year)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold (Ni/Pd/Au)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
12V
-
Terminal Pitch:
0.65mm
0.65mm
Base Part Number:
INA200
TPS60241
Function:
Current Monitor
Step-Up/Step-Down
Number of Channels:
1
-
Max Supply Voltage:
18V
5.5V
Min Supply Voltage:
2.7V
2.7V
Nominal Supply Current:
1.85mA
-
Accuracy:
±3.5%
-
Slew Rate:
1 V/us
-
Amplifier Type:
OPERATIONAL AMPLIFIER
-
Common Mode Rejection Ratio:
123 dB
-
Unity Gain BW-Nom:
500 kHz
-
Sensing Method:
High-Side
-
Input Offset Voltage-Max:
3500μV
-
Voltage Gain-Nom:
20
-
Height:
1.07mm
1.07mm
Length:
3mm
3mm
Width:
3mm
3mm
Thickness:
970μm
970μm
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Surface Mount:
-
YES
Weight:
-
25.996513mg
Termination:
-
SMD/SMT
Frequency:
-
160kHz
Number of Outputs:
-
1
Output Voltage:
-
5V
Output Type:
-
Fixed
Max Output Current:
-
25mA
Input Voltage-Nom:
-
3.25V
Analog IC - Other Type:
-
SWITCHED CAPACITOR REGULATOR
Output Configuration:
-
Positive
Quiescent Current:
-
250μA
Output Power:
-
376mW
Max Output Voltage:
-
5.125V
Topology:
-
Charge Pump
Synchronous Rectifier:
-
No
Min Output Voltage:
-
4.875V
Switcher Configuration:
-
SINGLE
Nominal Output Voltage:
-
5V
REACH SVHC:
-
No SVHC
INA200AQDGKRQ1

INA200AQDGKRQ1

(In Stock: 8250)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $10.964553

    $10.96

  • 10

    $10.343918

    $103.44

  • 100

    $9.758413

    $975.84

  • 500

    $9.206050

    $4,603.02

  • 1000

    $8.684953

    $8,684.95

Minimum: 1 Multiples: 1

Unit Price: $10.964553

Ext Price: $10.96

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity