J105 alternative parts: J105

Hide Shared Attributes
Part Number
Manufacturer:
Description:
JFET N-CH 25V 625MW TO92
SMALL SIGNAL FIELD-EFFECT TRANSI
Lifecycle Status:
LAST SHIPMENTS (Last Updated: 4 days ago)
-
Factory Lead Time:
7 Weeks
-
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-226-3, TO-92-3 (TO-226AA)
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
-
Weight:
201mg
-
Transistor Element Material:
SILICON
-
Breakdown Voltage / V:
-25V
-
Number of Elements:
1
-
Operating Temperature:
-55°C~150°C TJ
-55°C ~ 150°C (TJ)
Packaging:
Bulk
-
Published:
2013
-
JESD-609 Code:
e3
-
Pbfree Code:
yes
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
3
-
ECCN Code:
EAR99
-
Terminal Finish:
Tin (Sn)
-
HTS Code:
8541.21.00.95
-
Voltage - Rated DC:
25V
-
Max Power Dissipation:
625mW
-
Terminal Position:
BOTTOM
-
Peak Reflow Temperature (Cel):
NOT SPECIFIED
-
Current Rating:
500mA
-
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
-
Qualification Status:
Not Qualified
-
Element Configuration:
Single
-
Operating Mode:
DEPLETION MODE
-
Power Dissipation:
625mW
-
FET Type:
N-Channel
N-Channel
Transistor Application:
SWITCHING
-
Drain to Source Voltage (Vdss):
25V
-
Continuous Drain Current (ID):
500mA
-
Gate to Source Voltage (Vgs):
-25V
-
FET Technology:
JUNCTION
-
Drain to Source Resistance:
3Ohm
-
Current - Drain (Idss) @ Vds (Vgs=0):
500mA @ 15V
500 mA @ 15 V
Voltage - Cutoff (VGS off) @ Id:
4.5V @ 1μA
4.5 V @ 1 µA
Resistance - RDS(On):
3Ohm
3 Ohms
Height:
5.33mm
-
Length:
5.2mm
-
Width:
4.19mm
-
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
-
Lead Free:
Lead Free
-
Supplier Device Package:
-
TO-92-3
Package:
-
Bulk
Mfr:
-
Fairchild Semiconductor
Product Status:
-
Active
Series:
-
-
Power - Max:
-
625 mW
Input Capacitance (Ciss) (Max) @ Vds:
-
-
Voltage - Breakdown (V(BR)GSS):
-
25 V
J105

J105

ON Semiconductor