J105 alternative parts: J105_D27Z
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | JFET N-CH 25V 625MW TO92 | JFET N-CH 25V 625MW TO92 |
Lifecycle Status: | LAST SHIPMENTS (Last Updated: 4 days ago) | - |
Factory Lead Time: | 7 Weeks | - |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | TO-226-3, TO-92-3 (TO-226AA) | TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) |
Number of Pins: | 3 | - |
Weight: | 201mg | - |
Transistor Element Material: | SILICON | - |
Breakdown Voltage / V: | -25V | - |
Number of Elements: | 1 | - |
Operating Temperature: | -55°C~150°C TJ | -55°C~150°C TJ |
Packaging: | Bulk | Tape & Reel (TR) |
Published: | 2013 | - |
JESD-609 Code: | e3 | - |
Pbfree Code: | yes | - |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | - |
ECCN Code: | EAR99 | - |
Terminal Finish: | Tin (Sn) | - |
HTS Code: | 8541.21.00.95 | - |
Voltage - Rated DC: | 25V | - |
Max Power Dissipation: | 625mW | - |
Terminal Position: | BOTTOM | - |
Peak Reflow Temperature (Cel): | NOT SPECIFIED | - |
Current Rating: | 500mA | - |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | - |
Qualification Status: | Not Qualified | - |
Element Configuration: | Single | - |
Operating Mode: | DEPLETION MODE | - |
Power Dissipation: | 625mW | - |
FET Type: | N-Channel | N-Channel |
Transistor Application: | SWITCHING | - |
Drain to Source Voltage (Vdss): | 25V | - |
Continuous Drain Current (ID): | 500mA | - |
Gate to Source Voltage (Vgs): | -25V | - |
FET Technology: | JUNCTION | - |
Drain to Source Resistance: | 3Ohm | - |
Current - Drain (Idss) @ Vds (Vgs=0): | 500mA @ 15V | 500mA @ 15V |
Voltage - Cutoff (VGS off) @ Id: | 4.5V @ 1μA | 4.5V @ 1μA |
Resistance - RDS(On): | 3Ohm | 3Ohm |
Height: | 5.33mm | - |
Length: | 5.2mm | - |
Width: | 4.19mm | - |
REACH SVHC: | No SVHC | - |
RoHS Status: | ROHS3 Compliant | - |
Lead Free: | Lead Free | - |
Power - Max: | - | 625mW |
Voltage - Breakdown (V(BR)GSS): | - | 25V |

J105
ON SemiconductorUnited States