KNP300JB-73-3R9 alternative parts: KNP3WSJT-73-330RNT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES WW 3W 5% AXIAL
General Type Wirewound Resistor 330Ohm 3W 5% Axial Ammo Pack
Package / Case:
Axial
-
Supplier Device Package:
Axial
-
Operating Temperature:
-40°C~200°C
-
Packaging:
Bulk
Bulk
Series:
KNP
-
Size / Dimension:
0.256Diax0.689L 6.50mmx17.50mm
-
Tolerance:
±5%
-
Part Status:
Active
-
Moisture Sensitivity Level (MSL):
Not Applicable
-
Number of Terminations:
2
-
Temperature Coefficient:
±300ppm/°C
-
Resistance:
3.9Ohms
-
Composition:
Wirewound
-
Power (Watts):
3W
-
Features:
Flame Retardant Coating, Safety
-
RoHS Status:
ROHS3 Compliant
-
Contact Plating:
-
Gold
Mount:
-
Flanges, Panel, Wall
RoHS:
-
Non-Compliant
Termination:
-
Crimp
Connector Type:
-
Receptacle
Number of Positions:
-
128
Max Operating Temperature:
-
200 °C
Min Operating Temperature:
-
-65 °C
Gender:
-
Female
Fastening Type:
-
Bayonet
Orientation:
-
Straight
Current Rating:
-
3 A
Military Standard:
-
MIL-DTL-38999
Number of Contacts:
-
128
Contact Gender:
-
Male
Contact Style:
-
Pin
Plating:
-
Cadmium
Radiation Hardening:
-
No
Ratings:
-
Environment Resistant
KNP300JB-73-3R9

KNP300JB-73-3R9

(In Stock: 36)

Yageo

Qty

Unit Price

Ext Price

  • 1

    $0.103114

    $0.10

  • 10

    $0.097277

    $0.97

  • 100

    $0.091771

    $9.18

  • 500

    $0.086577

    $43.29

  • 1000

    $0.081676

    $81.68

Minimum: 1 Multiples: 1

Unit Price: $0.103114

Ext Price: $0.10

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity