KTR10EZPF52R3 alternative parts: RT0805FRE0738R3L
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | RES SMD 52.3 OHM 1% 1/8W 0805 | RES SMD 38.3 OHM 1% 1/8W 0805 |
Factory Lead Time: | 10 Weeks | 17 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) |
Surface Mount: | YES | YES |
Terminal Shape: | WRAPAROUND | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | SURFACE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | KTR | RT |
Published: | 2015 | 2009 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±1% | ±1% |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | ±100ppm/°C | ±50ppm/°C |
Resistance: | 52.3Ohm | 38.3Ohm |
Terminal Finish: | Tin (Sn) | Matte Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thin Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W |
Packing Method: | TR, PAPER, 7 INCH | TR, Paper, 7 Inch |
Max Power Dissipation: | 125mW | - |
Resistor Type: | FIXED RESISTOR | FIXED RESISTOR |
Case Code (Metric): | 2012 | 2012 |
Case Code (Imperial): | 0805 | 0805 |
Working Voltage: | 300V | - |
Features: | Automotive AEC-Q200, High Voltage | - |
Height: | 660.4μm | 600μm |
Height Seated (Max): | 0.026 0.65mm | 0.024 0.60mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | - |
Weight: | - | 5.499807mg |
Voltage Rated: | - | 150V |
Termination: | - | SMD/SMT |
Additional Feature: | - | HIGH PRECISION |
Power Rating: | - | 125mW |
Voltage - Rated DC: | - | 150V |
Construction: | - | Rectangular |
Lead Free: | - | Lead Free |

KTR10EZPF52R3
(In Stock: 568317)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.002367
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.002367
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity