KTR10EZPF6800 alternative parts: AA0805FR-07324KL, MCR10ERTF1272
Hide Shared Attributes | ![]() | ![]() | ![]() |
Part Number | |||
Manufacturer: | |||
Description: | RES SMD 680 OHM 1% 1/8W 0805 | RES SMD 324K OHM 1% 1/8W 0805 | RES SMD 12.7K OHM 1% 1/8W 0805 |
Factory Lead Time: | 10 Weeks | 33 Weeks | 8 Weeks |
Package / Case: | 0805 (2012 Metric) | 0805 (2012 Metric) | 0805 (2012 Metric) |
Surface Mount: | YES | - | YES |
Terminal Shape: | WRAPAROUND | - | WRAPAROUND |
Mounting Feature: | SURFACE MOUNT | - | SURFACE MOUNT |
Operating Temperature: | -55°C~155°C | -55°C~155°C | -55°C~155°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) | Tape & Reel (TR) |
Series: | KTR | AA | MCR |
Published: | 2015 | 2015 | 2012 |
Size / Dimension: | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm | 0.079Lx0.049W 2.00mmx1.25mm |
Tolerance: | ±1% | ±1% | ±1% |
JESD-609 Code: | e3 | - | e3 |
Pbfree Code: | yes | yes | - |
Part Status: | Active | Active | Discontinued |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 2 | 2 | 2 |
ECCN Code: | EAR99 | - | - |
Temperature Coefficient: | ±100ppm/°C | ±150ppm/°C | ±100ppm/°C |
Resistance: | 680Ohm | 324kOhm | 12.7kOhm |
Terminal Finish: | Tin (Sn) - with Nickel (Ni) barrier | - | Tin (Sn) - with Nickel (Ni) barrier |
Composition: | Thick Film | Thick Film | Thick Film |
Power (Watts): | 0.125W 1/8W | 0.125W 1/8W | 0.125W 1/8W |
Power Rating: | 125mW | - | 100mW |
Voltage - Rated DC: | 400V | - | 150V |
Packing Method: | TR, PAPER, 7 INCH | - | TR, PAPER, 7 INCH |
Max Power Dissipation: | 125mW | 125mW | 125mW |
Construction: | Rectangular | - | Chip |
Resistor Type: | FIXED RESISTOR | - | FIXED RESISTOR |
Reference Standard: | TS 16949 | - | TS 16949 |
Case Code (Metric): | 2012 | - | 2012 |
Case Code (Imperial): | 0805 | - | 0805 |
Features: | Automotive AEC-Q200, High Voltage | Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant | - |
Height: | 660.4μm | 609.6μm | 609.6μm |
Height Seated (Max): | 0.026 0.65mm | 0.024 0.60mm | 0.026 0.65mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant | ROHS3 Compliant |
Ratings: | AEC-Q200 | AEC-Q200 | - |

KTR10EZPF6800
(In Stock: 499780)
ROHM SemiconductorQty
Unit Price
Ext Price
1
$0.002367
$0.01
Minimum: 5 Multiples: 1
Unit Price: $0.002367
Ext Price: $0.01
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity