KTR10EZPF7504 alternative parts: MCR10ERTF1272, RC0805FR-072K61L

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 7.5M OHM 1% 1/8W 0805
RES SMD 12.7K OHM 1% 1/8W 0805
RES SMD 2.61K OHM 1% 1/8W 0805
Factory Lead Time:
10 Weeks
8 Weeks
33 Weeks
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
KTR
MCR
RC
Published:
2015
2012
2004
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±1%
±1%
±1%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
-
yes
Part Status:
Active
Discontinued
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
-
EAR99
Temperature Coefficient:
±100ppm/°C
±100ppm/°C
±100ppm/°C
Resistance:
7.5MOhm
12.7kOhm
2.61kOhm
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
TR, Paper, 7 Inch
Max Power Dissipation:
125mW
125mW
125mW
Construction:
Rectangular
Chip
Rectangular
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Reference Standard:
TS 16949
TS 16949
-
Case Code (Metric):
2012
2012
2012
Case Code (Imperial):
0805
0805
0805
Working Voltage:
400V
-
-
Features:
Automotive AEC-Q200, High Voltage
-
Moisture Resistant
Height:
660.4μm
609.6μm
500μm
Height Seated (Max):
0.026 0.65mm
0.026 0.65mm
0.024 0.60mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Power Rating:
-
100mW
125mW
Voltage - Rated DC:
-
150V
150V
Voltage Rated:
-
-
150V
Termination:
-
-
SMD/SMT
Depth:
-
-
1.25mm
Military Standard:
-
-
Not
Lead Free:
-
-
Lead Free
KTR10EZPF7504

KTR10EZPF7504

(In Stock: 4237)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.171841

    $0.17

  • 10

    $0.162114

    $1.62

  • 100

    $0.152938

    $15.29

  • 500

    $0.144281

    $72.14

  • 1000

    $0.136114

    $136.11

Minimum: 1 Multiples: 1

Unit Price: $0.171841

Ext Price: $0.17

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity