KTR10EZPJ910 alternative parts: AF0805JR-07430RL, MCR10ERTJ9R1

Hide Shared Attributes
Part Number
Manufacturer:
Description:
RES SMD 91 OHM 5% 1/8W 0805
RES SMD 430 OHM 5% 1/8W 0805
RES SMD 9.1 OHM 5% 1/8W 0805
Factory Lead Time:
10 Weeks
33 Weeks
-
Package / Case:
0805 (2012 Metric)
0805 (2012 Metric)
0805 (2012 Metric)
Surface Mount:
YES
YES
YES
Terminal Shape:
WRAPAROUND
WRAPAROUND
WRAPAROUND
Mounting Feature:
SURFACE MOUNT
SURFACE MOUNT
SURFACE MOUNT
Operating Temperature:
-55°C~155°C
-55°C~155°C
-55°C~155°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Tape & Reel (TR)
Series:
KTR
AF
MCR
Published:
2015
2011
2012
Size / Dimension:
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
0.079Lx0.049W 2.00mmx1.25mm
Tolerance:
±5%
±5%
±5%
JESD-609 Code:
e3
e3
e3
Pbfree Code:
yes
yes
-
Part Status:
Active
Active
Discontinued
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
2
ECCN Code:
EAR99
EAR99
-
Temperature Coefficient:
±200ppm/°C
±100ppm/°C
±400ppm/°C
Resistance:
91Ohm
430Ohm
9.1Ohm
Terminal Finish:
Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Tin (Sn) - with Nickel (Ni) barrier
Composition:
Thick Film
Thick Film
Thick Film
Power (Watts):
0.125W 1/8W
0.125W 1/8W
0.125W 1/8W
Packing Method:
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
TR, PAPER, 7 INCH
Max Power Dissipation:
125mW
125mW
125mW
Construction:
Rectangular
Rectangular
Chip
Resistor Type:
FIXED RESISTOR
FIXED RESISTOR
FIXED RESISTOR
Reference Standard:
TS 16949
-
TS 16949
Working Voltage:
400V
150V
-
Features:
Automotive AEC-Q200, High Voltage
Anti-Sulfur, Moisture Resistant
-
Height:
660.4μm
609.6μm
609.6μm
Height Seated (Max):
0.026 0.65mm
0.024 0.60mm
0.026 0.65mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
-
-
Additional Feature:
-
LASER TRIMMABLE
-
Power Rating:
-
-
100mW
Voltage - Rated DC:
-
-
150V
Case Code (Metric):
-
-
2012
Case Code (Imperial):
-
-
0805
KTR10EZPJ910

KTR10EZPJ910

(In Stock: 750301)

ROHM Semiconductor

Qty

Unit Price

Ext Price

  • 1

    $0.001916

    $0.01

Minimum: 5 Multiples: 1

Unit Price: $0.001916

Ext Price: $0.01

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity