L297D alternative parts: TJA1041T/CM,118

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - L297D - IC, STEPPER MOTOR CONTROLLER, SMD
CAN 1Mbps Sleep/Standby 5V Automotive 14-Pin SO T/R
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
10 Weeks
6 Weeks
Mount:
Surface Mount
-
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
20-SOIC (0.295, 7.50mm Width)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
20
-
Operating Temperature:
-40°C~150°C TJ
-
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e4
e4
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
1 (Unlimited)
Number of Terminations:
20
14
ECCN Code:
EAR99
-
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Nickel/Palladium/Gold/Silver (Ni/Pd/Au/Ag)
Applications:
General Purpose
-
Voltage - Supply:
4.75V~7V
4.75V~5.25V
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
L297
TJA1041
Function:
Controller - Commutation, Direction Management
-
Number of Outputs:
4
-
Output Voltage:
3.9V
-
Operating Supply Voltage:
5V
-
Supply Voltage-Max (Vsup):
7V
-
Power Supplies:
5V
-
Interface:
Parallel
-
Nominal Supply Current:
80mA
-
Output Configuration:
Pre-Driver - Half Bridge (4)
-
Output Current:
10mA
-
Collector Emitter Voltage (VCEO):
7V
-
Motor Type:
Stepper
-
Motor Type - Stepper:
Bipolar, Unipolar
-
Step Resolution:
1, 1/2
-
Height:
2.35mm
-
Length:
13mm
8.65mm
Width:
7.6mm
3.9mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Surface Mount:
-
YES
Usage Level:
-
Automotive grade
Published:
-
2006
Type:
-
Transceiver
Number of Functions:
-
1
Pin Count:
-
14
JESD-30 Code:
-
R-PDSO-G14
Protocol:
-
CANbus
Number of Drivers/Receivers:
-
1/1
Duplex:
-
Half
Receiver Hysteresis:
-
70mV
Source Url Status Check Date:
-
2013-06-14 00:00:00
Height Seated (Max):
-
1.75mm
L297D

L297D

(In Stock: 1000)

STMicroelectronics