L7805ACV alternative parts: L7808CV

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - L7805ACV - Régulateur de tension Linéaire, 7805, Fixe, de précision, 10V à 35V In, 5V et 1.5A Out, TO-220-3
STMICROELECTRONICS - L7808CV - Linear Voltage Regulator, 7808, Fixed, Positive, 14V To 35V In, 8V And 1.5A Out, TO-220-3
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 7 months ago)
Factory Lead Time:
24 Weeks
24 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-220-3
Number of Pins:
3
3
Weight:
4.535924g
-
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Tube
Tube
Tolerance:
4%
2%
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
-
Terminal Position:
SINGLE
SINGLE
Number of Functions:
1
1
Base Part Number:
L7805
L7808
Pin Count:
3
3
Number of Outputs:
1
1
Voltage - Input (Max):
35V
35V
Output Voltage:
5V
8V
Output Type:
Fixed
Fixed
Max Output Current:
1A
1.5A
Output Configuration:
Positive
Positive
Quiescent Current:
6mA
8mA
Accuracy:
2 %
-
Output Voltage 1:
5V
8V
Number of Regulators:
1
1
Min Input Voltage:
7V
10V
Protection Features:
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Voltage Dropout (Max):
2V @ 1A Typ
2V @ 1A Typ
PSRR:
68dB (120Hz)
56dB (120Hz)
Dropout Voltage:
2V
2V
Dropout Voltage1-Nom:
2V
2V
Min Output Voltage:
4.9V
-
Power Supply Rejection Ratio (PSRR):
68dB
56dB
Nominal Output Voltage:
5V
8V
Output Voltage Accuracy:
2 %
-
Height:
9.15mm
9.15mm
Length:
10.4mm
10.4mm
Width:
4.6mm
4.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
L7805ACV

L7805ACV

(In Stock: 2700)

STMicroelectronics