L7805ACV alternative parts: L7809ABD2T-TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS - L7805ACV - Régulateur de tension Linéaire, 7805, Fixe, de précision, 10V à 35V In, 5V et 1.5A Out, TO-220-3
Linear Voltage Regulators 9.0V 1.0A Positive
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
24 Weeks
8 Weeks
Contact Plating:
Tin
-
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Number of Pins:
3
3
Weight:
4.535924g
-
Operating Temperature:
0°C~125°C
-40°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Tolerance:
4%
-
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
2
ECCN Code:
EAR99
EAR99
Terminal Position:
SINGLE
SINGLE
Number of Functions:
1
1
Base Part Number:
L7805
L7809
Pin Count:
3
3
Number of Outputs:
1
1
Voltage - Input (Max):
35V
35V
Output Voltage:
5V
9V
Output Type:
Fixed
Fixed
Max Output Current:
1A
1.5A
Output Configuration:
Positive
Positive
Quiescent Current:
6mA
6mA
Accuracy:
2 %
2 %
Output Voltage 1:
5V
9V
Number of Regulators:
1
1
Min Input Voltage:
7V
11V
Protection Features:
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Voltage Dropout (Max):
2V @ 1A Typ
2V @ 1A Typ
PSRR:
68dB (120Hz)
61dB (120Hz)
Dropout Voltage:
2V
2V
Dropout Voltage1-Nom:
2V
2V
Min Output Voltage:
4.9V
8.82V
Power Supply Rejection Ratio (PSRR):
68dB
61dB
Nominal Output Voltage:
5V
9V
Output Voltage Accuracy:
2 %
2 %
Height:
9.15mm
-
Length:
10.4mm
-
Width:
4.6mm
-
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn) - annealed
Terminal Form:
-
GULL WING
Terminal Pitch:
-
2.54mm
JESD-30 Code:
-
R-PSSO-G2
Voltage Tolerance-Max:
-
2%
L7805ACV

L7805ACV

(In Stock: 2700)

STMicroelectronics