L99DZ81EPTR alternative parts: L6714TR
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | Door Actuator Driver 64-Pin TQFP T/R | IC CTRLR 4PHASE W/DRVRS 64-TQFP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | - |
Factory Lead Time: | 16 Weeks | - |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 64-TQFP | 64-TQFP Exposed Pad |
Number of Pins: | 64 | 64 |
Weight: | 360.605934mg | - |
Operating Temperature: | -40°C~150°C | 0°C~70°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
Part Status: | Active | Obsolete |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 64 | 64 |
ECCN Code: | EAR99 | EAR99 |
Applications: | Automotive | Controller, Intel VR10, VR11, AMD CPU |
Voltage - Supply: | 5V~28V | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | GULL WING | GULL WING |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Base Part Number: | L99D | L6714 |
Operating Supply Current: | 4μA | - |
Interface IC Type: | INTERFACE CIRCUIT | - |
Supply Voltage1-Nom: | 13.5V | - |
Length: | 10mm | 10mm |
Height Seated (Max): | 1.2mm | 1.2mm |
Width: | 10mm | 10mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
Terminal Finish: | - | NICKEL PALLADIUM GOLD |
Max Power Dissipation: | - | 2.5W |
Peak Reflow Temperature (Cel): | - | 260 |
Time@Peak Reflow Temperature-Max (s): | - | 30 |
Pin Count: | - | 64 |
Number of Outputs: | - | 4 |
Operating Supply Voltage: | - | 12V |
Input Voltage-Nom: | - | 12V |
Max Supply Voltage: | - | 13.8V |
Min Supply Voltage: | - | 10.2V |
Analog IC - Other Type: | - | SWITCHING CONTROLLER |
Nominal Supply Current: | - | 17mA |
Output Current: | - | 2A |
Quiescent Current: | - | 2mA |
Voltage - Output: | - | 0.3V~1.6V |
Control Mode: | - | CURRENT-MODE |
Control Technique: | - | PULSE WIDTH MODULATION |
Rise Time: | - | 15ns |
Fall Time (Typ): | - | 15 ns |
Switcher Configuration: | - | PHASE-SHIFT |
Switching Frequency-Max: | - | 170kHz |
Lead Free: | - | Lead Free |

L99DZ81EPTR
(In Stock: 184)
STMicroelectronicsQty
Unit Price
Ext Price
1
$7.398743
$7.40
10
$6.979946
$69.80
100
$6.584855
$658.49
500
$6.212127
$3,106.06
1000
$5.860497
$5,860.50
Minimum: 1 Multiples: 1
Unit Price: $7.398743
Ext Price: $7.40
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity