STMicroelectronics L99DZ81EPTR
STMicroelectronics L99DZ81EPTR
feed

STMicroelectronics L99DZ81EPTR

Power Management 5V~28V 64 Terminations Specialized Power Management ICs

Manufacturer No:

L99DZ81EPTR

Manufacturer:

STMicroelectronics

Utmel No:

2381-L99DZ81EPTR

Package:

64-TQFP

ECAD Model:

Description:

64 Terminations 5V~28V 64 Pin L99D Specialized Power Management ICs 1 Functions

Quantity:

Unit Price: $7.398743

Ext Price: $7.40

Delivery:

DHLTNTUPSFedExSF-Express

Payment:

paypalvisadiscovermastercard

In Stock : 184

Minimum: 1 Multiples: 1

Qty

Unit Price

Ext Price

  • 1

    $7.398743

    $7.40

  • 10

    $6.979946

    $69.80

  • 100

    $6.584855

    $658.49

  • 500

    $6.212127

    $3,106.06

  • 1000

    $5.860497

    $5,860.50

Want a lower wholesale price? Please send RFQ, we will respond immediately.

RFQ Now

Add to RFQ list

User Guide

Purchase & Inquiry
Package
Shipping Information
Shopping Manual
Purchase

You may place an order without registering to Utmel.
We strongly suggest you sign in before purchasing as you can track your order in real time.

Means of Payment

For your convenience, we accept multiple payment methods in USD, including PayPal, Credit Card, and wire transfer.

RFQ (Request for Quotations)

It is recommended to request for quotations to get the latest prices and inventories about the part.
Our sales will reply to your request by email within 24 hours.

IMPORTANT NOTICE

1. You'll receive an order information email in your inbox. (Please remember to check the spam folder if you didn't hear from us).
2. Since inventories and prices may fluctuate to some extent, the sales manager is going to reconfirm the order and let you know if there are any updates.

Shipping Cost

Shipping starts at $40, but some countries will exceed $40. For example (South Africa, Brazil, India, Pakistan, Israel, etc.)
The basic freight (for package ≤0.5kg or corresponding volume) depends on the time zone and country.

Shipping Method

Currently, our products are shipped through DHL, FedEx, SF, and UPS.

Delivery Time

Once the goods are shipped, estimated delivery time depends on the shipping methods you chose:

FedEx International, 5-7 business days.

The following are some common countries' logistic time.transport
  • Prepare productStep1:Prepare product
  • Vacuum packagingStep2:Vacuum packaging
  • Anti-static bagStep3:Anti-static bag
  • Individual packageStep4:Individual package
  • Packaging boxStep5:Packaging box
  • Barcode shipping labelStep6:Barcode shipping label
L99DZ81EPTR information

Specifications
Documents & Media
Product Details
Product Comparison
STMicroelectronics L99DZ81EPTR technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics L99DZ81EPTR.
  • Type
    Parameter
  • Lifecycle Status

    Lifecycle Status refers to the current stage of an electronic component in its product life cycle, indicating whether it is active, obsolete, or transitioning between these states. An active status means the component is in production and available for purchase. An obsolete status indicates that the component is no longer being manufactured or supported, and manufacturers typically provide a limited time frame for support. Understanding the lifecycle status is crucial for design engineers to ensure continuity and reliability in their projects.

    ACTIVE (Last Updated: 7 months ago)
  • Factory Lead Time
    16 Weeks
  • Mount

    In electronic components, the term "Mount" typically refers to the method or process of physically attaching or fixing a component onto a circuit board or other electronic device. This can involve soldering, adhesive bonding, or other techniques to secure the component in place. The mounting process is crucial for ensuring proper electrical connections and mechanical stability within the electronic system. Different components may have specific mounting requirements based on their size, shape, and function, and manufacturers provide guidelines for proper mounting procedures to ensure optimal performance and reliability of the electronic device.

    Surface Mount
  • Mounting Type

    The "Mounting Type" in electronic components refers to the method used to attach or connect a component to a circuit board or other substrate, such as through-hole, surface-mount, or panel mount.

    Surface Mount
  • Package / Case

    refers to the protective housing that encases an electronic component, providing mechanical support, electrical connections, and thermal management.

    64-TQFP
  • Number of Pins
    64
  • Weight
    360.605934mg
  • Operating Temperature

    The operating temperature is the range of ambient temperature within which a power supply, or any other electrical equipment, operate in. This ranges from a minimum operating temperature, to a peak or maximum operating temperature, outside which, the power supply may fail.

    -40°C~150°C
  • Packaging

    Semiconductor package is a carrier / shell used to contain and cover one or more semiconductor components or integrated circuits. The material of the shell can be metal, plastic, glass or ceramic.

    Tape & Reel (TR)
  • Part Status

    Parts can have many statuses as they progress through the configuration, analysis, review, and approval stages.

    Active
  • Moisture Sensitivity Level (MSL)

    Moisture Sensitivity Level (MSL) is a standardized rating that indicates the susceptibility of electronic components, particularly semiconductors, to moisture-induced damage during storage and the soldering process, defining the allowable exposure time to ambient conditions before they require special handling or baking to prevent failures

    3 (168 Hours)
  • Number of Terminations
    64
  • ECCN Code

    An ECCN (Export Control Classification Number) is an alphanumeric code used by the U.S. Bureau of Industry and Security to identify and categorize electronic components and other dual-use items that may require an export license based on their technical characteristics and potential for military use.

    EAR99
  • Applications

    The parameter "Applications" in electronic components refers to the specific uses or functions for which a component is designed. It encompasses various fields such as consumer electronics, industrial automation, telecommunications, automotive, and medical devices. Understanding the applications helps in selecting the right components for a particular design based on performance, reliability, and compatibility requirements. This parameter also guides manufacturers in targeting their products to relevant markets and customer needs.

    Automotive
  • Voltage - Supply

    Voltage - Supply refers to the range of voltage levels that an electronic component or circuit is designed to operate with. It indicates the minimum and maximum supply voltage that can be applied for the device to function properly. Providing supply voltages outside this range can lead to malfunction, damage, or reduced performance. This parameter is critical for ensuring compatibility between different components in a circuit.

    5V~28V
  • Terminal Position

    In electronic components, the term "Terminal Position" refers to the physical location of the connection points on the component where external electrical connections can be made. These connection points, known as terminals, are typically used to attach wires, leads, or other components to the main body of the electronic component. The terminal position is important for ensuring proper connectivity and functionality of the component within a circuit. It is often specified in technical datasheets or component specifications to help designers and engineers understand how to properly integrate the component into their circuit designs.

    QUAD
  • Terminal Form

    Occurring at or forming the end of a series, succession, or the like; closing; concluding.

    GULL WING
  • Number of Functions
    1
  • Supply Voltage

    Supply voltage refers to the electrical potential difference provided to an electronic component or circuit. It is crucial for the proper operation of devices, as it powers their functions and determines performance characteristics. The supply voltage must be within specified limits to ensure reliability and prevent damage to components. Different electronic devices have specific supply voltage requirements, which can vary widely depending on their design and intended application.

    5V
  • Terminal Pitch

    The center distance from one pole to the next.

    0.5mm
  • Base Part Number

    The "Base Part Number" (BPN) in electronic components serves a similar purpose to the "Base Product Number." It refers to the primary identifier for a component that captures the essential characteristics shared by a group of similar components. The BPN provides a fundamental way to reference a family or series of components without specifying all the variations and specific details.

    L99D
  • Operating Supply Current

    Operating Supply Current, also known as supply current or quiescent current, is a crucial parameter in electronic components that indicates the amount of current required for the device to operate under normal conditions. It represents the current drawn by the component from the power supply while it is functioning. This parameter is important for determining the power consumption of the component and is typically specified in datasheets to help designers calculate the overall power requirements of their circuits. Understanding the operating supply current is essential for ensuring proper functionality and efficiency of electronic systems.

    4μA
  • Interface IC Type

    The parameter "Interface IC Type" in electronic components refers to the type of integrated circuit (IC) that is used to facilitate communication between different electronic devices or subsystems. This IC is responsible for managing the exchange of data and control signals between the devices, ensuring proper communication and coordination. The specific type of interface IC used can vary depending on the requirements of the system, such as serial communication (e.g., UART, SPI, I2C), parallel communication, or specialized interfaces like USB or Ethernet. Choosing the appropriate interface IC type is crucial for ensuring compatibility, reliability, and efficiency in electronic systems.

    INTERFACE CIRCUIT
  • Supply Voltage1-Nom

    Supply Voltage1-Nom is a parameter in electronic components that refers to the nominal or rated voltage level at which the component is designed to operate optimally. This parameter specifies the voltage level that the component requires to function correctly and efficiently. It is important to ensure that the actual supply voltage provided to the component closely matches the specified nominal voltage to prevent damage or malfunction. Deviating significantly from the nominal voltage may result in unreliable performance or even permanent damage to the component. It is crucial to adhere to the specified supply voltage range to ensure the proper functioning and longevity of the electronic component.

    13.5V
  • Length
    10mm
  • Height Seated (Max)

    Height Seated (Max) is a parameter in electronic components that refers to the maximum allowable height of the component when it is properly seated or installed on a circuit board or within an enclosure. This specification is crucial for ensuring proper fit and alignment within the overall system design. Exceeding the maximum seated height can lead to mechanical interference, electrical shorts, or other issues that may impact the performance and reliability of the electronic device. Manufacturers provide this information to help designers and engineers select components that will fit within the designated space and function correctly in the intended application.

    1.2mm
  • Width
    10mm
  • Radiation Hardening

    Radiation hardening is the process of making electronic components and circuits resistant to damage or malfunction caused by high levels of ionizing radiation, especially for environments in outer space (especially beyond the low Earth orbit), around nuclear reactors and particle accelerators, or during nuclear accidents or nuclear warfare.

    No
  • RoHS Status

    RoHS means “Restriction of Certain Hazardous Substances” in the “Hazardous Substances Directive” in electrical and electronic equipment.

    ROHS3 Compliant
0 Similar Products Remaining
Download datasheets and manufacturer documentation for STMicroelectronics L99DZ81EPTR.

Product Description: STMicroelectronics L99DZ81EPTR

Description

The STMicroelectronics L99DZ81EPTR is a specialized power management integrated circuit (PMIC) designed for automotive applications. This 64-pin, 10mm x 10mm TQFP package IC is optimized to provide efficient power management solutions in harsh automotive environments. With its robust operating temperature range of -40°C to 150°C, it ensures reliable performance under extreme conditions.

Features

  • Low Power Consumption: The IC operates at an extremely low supply current of 4μA, making it ideal for battery-powered automotive systems.
  • Wide Supply Voltage Range: The L99DZ81EPTR supports a wide supply voltage range from 5V to 28V, accommodating various automotive system requirements.
  • Surface Mount Technology: Designed for surface mount technology (SMT), this IC facilitates easy integration into modern automotive electronic systems.
  • RoHS3 Compliant: Compliant with RoHS3 standards, ensuring environmental sustainability and regulatory compliance.
  • High Moisture Sensitivity Level (MSL): Rated at MSL 3 with a 168-hour reflow profile, this IC is suitable for high-reliability applications.

Applications

Primary Applications: 1. Automotive Power Management: The L99DZ81EPTR is specifically designed for automotive systems requiring efficient power management. It can be used in various automotive modules such as infotainment systems, driver assistance systems, and advanced driver-assistance systems (ADAS).

Secondary Applications: 1. Industrial Control Systems: Due to its robust operating temperature range and low power consumption, this IC can also be used in industrial control systems where reliability and efficiency are crucial. 2. Medical Devices: Its ability to operate in harsh environments makes it suitable for medical devices that require high reliability and low power consumption.

Alternative Parts

If the L99DZ81EPTR is not available or if you need an alternative solution, consider the following parts from STMicroelectronics: 1. L99DZ81EPTRR - A similar variant with slightly different specifications. 2. L99DZ81EPTRR2 - Another variant with additional features or modifications.

Embedded Modules

The L99DZ81EPTR is commonly used in various embedded modules designed for automotive applications: 1. Automotive Infotainment Systems: Modules integrating infotainment systems often include this IC for efficient power management. 2. ADAS Modules: Advanced driver-assistance systems (ADAS) modules utilize this IC to manage power efficiently while ensuring reliable performance under extreme conditions. 3. Automotive Networking Modules: Modules responsible for networking within vehicles may incorporate the L99DZ81EPTR to manage power consumption effectively.

By leveraging the advanced features and robust design of the STMicroelectronics L99DZ81EPTR, engineers can develop reliable and efficient automotive electronic systems that meet the stringent requirements of modern vehicles.

The three parts on the right have similar specifications to STMicroelectronics & L99DZ81EPTR.
L99DZ81EPTR Relevant information

Hot Sale
Related Categories
Similar Products
Popular Search
Related Products
The following parts include "L99DZ81EPTR" in STMicroelectronics L99DZ81EPTR.
  • Part Number
  • Manufacturer
  • Package
  • Description