LD1117STR alternative parts: LD1117DT33TR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS LD1117STR LDO Voltage Regulator, Adjustable, 15V in, 1.1V drop, 1.25V to 15V/0.8A out, SOT-223-3
STMICROELECTRONICS - LD1117DT33TR - LDO VOLTAGE REGULATOR, 3.3V, 0.8A, D-PAK-3
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
8 Weeks
24 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
TO-261-4, TO-261AA
TO-252-3, DPak (2 Leads + Tab), SC-63
Number of Pins:
3
3
Weight:
4.535924g
4.535924g
Operating Temperature:
0°C~125°C
0°C~125°C
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
4
2
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Packing Method:
TR, 7 INCH
-
Max Power Dissipation:
12W
12W
Terminal Position:
DUAL
SINGLE
Terminal Form:
GULL WING
GULL WING
Number of Functions:
1
1
Base Part Number:
LD1117
LD1117
Pin Count:
3
3
JESD-30 Code:
R-PDSO-G4
R-PSSO-G2
Number of Outputs:
1
1
Output Voltage:
15V
3.3V
Output Type:
Adjustable
Fixed
Max Output Current:
1.3A
1.3A
Max Supply Voltage:
15V
-
Output Configuration:
Positive
Positive
Power Dissipation:
12W
12W
Quiescent Current:
10mA
10mA
Accuracy:
1 %
1 %
Max Output Voltage:
15V
-
Number of Regulators:
1
1
Min Input Voltage:
2.35V
-
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
1.2V @ 800mA
PSRR:
75dB (120Hz)
75dB (120Hz)
Reference Voltage:
1.262V
-
Dropout Voltage:
1.1V
1.1V
Dropout Voltage1-Nom:
1.1V
1.1V
Min Output Voltage:
1.25V
-
Input Bias Current:
5mA
5mA
Output Voltage Accuracy:
1 %
1 %
Load Regulation-Max(%):
0.4%
-
Height:
1.8mm
2.4mm
Length:
6.5mm
6.6mm
Width:
3.5mm
6.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Tolerance:
-
1%
Power Rating:
-
12W
Terminal Pitch:
-
2.28mm
Voltage - Input (Max):
-
15V
Nominal Supply Current:
-
5mA
Output Voltage 1:
-
3.3V
Nominal Output Voltage:
-
3.3V
LD1117STR

LD1117STR

(In Stock: 70000)

STMicroelectronics