LD1117STR alternative parts: LD1117V33

Hide Shared Attributes
Part Number
Manufacturer:
Description:
STMICROELECTRONICS LD1117STR LDO Voltage Regulator, Adjustable, 15V in, 1.1V drop, 1.25V to 15V/0.8A out, SOT-223-3
STMICROELECTRONICS LD1117V33Fixed LDO Voltage Regulator, 15V in, 1.1V Dropout, 3.3V/800mA out, TO-220-3
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 6 months ago)
Factory Lead Time:
8 Weeks
24 Weeks
Contact Plating:
Tin
Tin
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
TO-261-4, TO-261AA
TO-220-3
Number of Pins:
3
3
Weight:
4.535924g
4.535924g
Operating Temperature:
0°C~125°C
0°C~125°C
Packaging:
Tape & Reel (TR)
Tube
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
4
3
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Packing Method:
TR, 7 INCH
-
Max Power Dissipation:
12W
12W
Terminal Position:
DUAL
SINGLE
Terminal Form:
GULL WING
-
Number of Functions:
1
1
Base Part Number:
LD1117
LD1117
Pin Count:
3
3
JESD-30 Code:
R-PDSO-G4
-
Number of Outputs:
1
1
Output Voltage:
15V
3.3V
Output Type:
Adjustable
Fixed
Max Output Current:
1.3A
1.3A
Max Supply Voltage:
15V
-
Output Configuration:
Positive
Positive
Power Dissipation:
12W
12W
Quiescent Current:
10mA
10mA
Accuracy:
1 %
1 %
Max Output Voltage:
15V
-
Number of Regulators:
1
1
Min Input Voltage:
2.35V
-
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
1.2V @ 800mA
PSRR:
75dB (120Hz)
75dB (120Hz)
Reference Voltage:
1.262V
-
Dropout Voltage:
1.1V
1.1V
Dropout Voltage1-Nom:
1.1V
1.1V
Min Output Voltage:
1.25V
3.3V
Input Bias Current:
5mA
5mA
Output Voltage Accuracy:
1 %
1 %
Load Regulation-Max(%):
0.4%
-
Height:
1.8mm
9.15mm
Length:
6.5mm
10.4mm
Width:
3.5mm
4.6mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Manufacturer Package Identifier:
-
8174627_revD
Terminal Pitch:
-
2.55mm
Voltage - Input (Max):
-
15V
Nominal Supply Current:
-
5mA
Output Voltage 1:
-
3.3V
Nominal Input Voltage:
-
3.3V
Voltage Tolerance-Max:
-
2%
Nominal Output Voltage:
-
3.3V
LD1117STR

LD1117STR

(In Stock: 70000)

STMicroelectronics