LM1117T-3.3 alternative parts: LM1117IDT-3.3/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG LINEAR 3.3V 800MA TO220-3
TEXAS INSTRUMENTS - LM1117IDT-3.3/NOPB . - Fixed LDO Voltage Regulator, 15V in, 1.2V Dropout, 3.3V/800mA out, TO-252-3
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
TO-252-3, DPak (2 Leads + Tab), SC-63
Number of Pins:
3
3
Operating Temperature:
0°C~125°C
-40°C~125°C
Packaging:
Tube
Tube
Series:
LM1117-3.3
LM1117-3.3
JESD-609 Code:
e0
e3
Pbfree Code:
no
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
2 (1 Year)
Number of Terminations:
3
2
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin/Lead (Sn/Pb)
Matte Tin (Sn)
Packing Method:
RAIL
-
Terminal Position:
SINGLE
SINGLE
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.285mm
Current Rating:
800A
-
Base Part Number:
LM1117
LM1117
Pin Count:
3
4
Current - Supply (Max):
10mA
10mA
Number of Outputs:
1
1
Voltage - Input (Max):
15V
15V
Output Voltage:
3.3V
3.3V
Output Type:
Fixed
Fixed
Max Output Current:
800mA
800mA
Output Configuration:
Positive
Positive
Quiescent Current:
5mA
15mA
Accuracy:
1 %
1 %
Output Voltage 1:
3.3V
3.3V
Number of Regulators:
1
1
Protection Features:
Over Current, Over Temperature
Over Current, Over Temperature
Voltage Dropout (Max):
1.2V @ 800mA
1.2V @ 800mA
PSRR:
75dB (120Hz)
75dB (120Hz)
Dropout Voltage:
1.2V
1.2V
Dropout Voltage1-Nom:
1.2V
1.2V
Voltage Tolerance-Max:
2%
2%
Min Current Limit:
800mA
800mA
Nominal Output Voltage:
3.3V
3.3V
Output Voltage Accuracy:
1 %
1 %
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
-
6 Weeks
Weight:
-
113.398093g
Termination:
-
SMD/SMT
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
JESD-30 Code:
-
R-PSSO-G2
Max Supply Voltage:
-
10V
Min Supply Voltage:
-
4.75V
Max Output Voltage:
-
3.3V
Current - Quiescent (Iq):
-
5mA
Height:
-
2.55mm
Length:
-
6.58mm
Width:
-
6.1mm
Thickness:
-
2.3mm
Lead Free:
-
Lead Free
LM1117T-3.3

LM1117T-3.3

(In Stock: 328)

Texas Instruments