LM1117T-3.3 alternative parts: LM1117MPX-3.3/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG LINEAR 3.3V 800MA TO220-3 | TEXAS INSTRUMENTS LM1117MPX-3.3/NOPB REGULATOR, LDO, FIXED, 3.3V, SOT-223-4 |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-220-3 | TO-261-4, TO-261AA |
Number of Pins: | 3 | 4 |
Operating Temperature: | 0°C~125°C | 0°C~125°C |
Packaging: | Tube | Tape & Reel (TR) |
Series: | LM1117-3.3 | LM1117-3.3 |
JESD-609 Code: | e0 | e3 |
Pbfree Code: | no | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 4 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Packing Method: | RAIL | TR |
Terminal Position: | SINGLE | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | 2.3mm |
Current Rating: | 800A | 800mA |
Base Part Number: | LM1117 | LM1117 |
Pin Count: | 3 | 3 |
Current - Supply (Max): | 10mA | - |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 15V | 15V |
Output Voltage: | 3.3V | 3.3V |
Output Type: | Fixed | Fixed |
Max Output Current: | 800mA | 800mA |
Output Configuration: | Positive | Positive |
Quiescent Current: | 5mA | 10mA |
Accuracy: | 1 % | 1 % |
Output Voltage 1: | 3.3V | 3.3V |
Number of Regulators: | 1 | 1 |
Protection Features: | Over Current, Over Temperature | Over Current, Over Temperature |
Voltage Dropout (Max): | 1.2V @ 800mA | 1.2V @ 800mA |
PSRR: | 75dB (120Hz) | 75dB (120Hz) |
Dropout Voltage: | 1.2V | 1.2V |
Dropout Voltage1-Nom: | 1.2V | 1.2V |
Voltage Tolerance-Max: | 2% | 2% |
Min Current Limit: | 800mA | 800mA |
Nominal Output Voltage: | 3.3V | 3.3V |
Output Voltage Accuracy: | 1 % | 1 % |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | Non-RoHS Compliant | ROHS3 Compliant |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | - | 6 Weeks |
Contact Plating: | - | Tin |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Max Output Voltage: | - | 3.3V |
Min Input Voltage: | - | 2.6V |
Current - Quiescent (Iq): | - | 5mA |
Height: | - | 1.8mm |
Length: | - | 6.5mm |
Width: | - | 3.5mm |
Thickness: | - | 1.6mm |
Lead Free: | - | Lead Free |

LM1117T-3.3
(In Stock: 328)
Texas InstrumentsUnited States