LM231N alternative parts: LM231AN
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC V/F CONV 100KHZ 8DIP | VOLTAGE TO FREQUENCY CONVERTER |
Mount: | Through Hole | - |
Mounting Type: | Through Hole | Through Hole |
Package / Case: | 8-DIP (0.300, 7.62mm) | 8-DIP (0.300, 7.62mm) |
Number of Pins: | 8 | - |
Packaging: | Tube | Tube |
JESD-609 Code: | e0 | - |
Pbfree Code: | no | - |
Part Status: | Obsolete | Obsolete |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | - |
ECCN Code: | EAR99 | - |
Type: | Voltage to Frequency | Voltage to Frequency |
Terminal Finish: | Tin/Lead (Sn/Pb) | - |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -25°C | - |
Terminal Position: | DUAL | - |
Number of Functions: | 1 | - |
Supply Voltage: | 5V | - |
Terminal Pitch: | 2.54mm | - |
Frequency: | 100kHz | - |
Base Part Number: | LM231 | - |
Pin Count: | 8 | - |
Power Supplies: | 5V | - |
Temperature Grade: | OTHER | - |
Max Supply Voltage: | 40V | - |
Min Supply Voltage: | 4V | - |
Nominal Supply Current: | 3mA | - |
Linearity: | ±0.01% | ±0.01% |
Positive Input Voltage-Max: | 3V | - |
Negative Input Voltage-Max: | -0.2V | - |
Full Scale: | ±150ppm/°C | ±50ppm/°C |
Width: | 7.62mm | - |
Radiation Hardening: | No | - |
RoHS Status: | Non-RoHS Compliant | Non-RoHS Compliant |
Lead Free: | Contains Lead | - |
Supplier Device Package: | - | 8-PDIP |
Frequency(Max): | - | 100kHz |

LM231N
(In Stock: 20)
Texas InstrumentsUnited States