LM231N alternative parts: LM231AN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC V/F CONV 100KHZ 8DIP
VOLTAGE TO FREQUENCY CONVERTER,
Mount:
Through Hole
-
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
-
Packaging:
Tube
-
JESD-609 Code:
e0
-
Pbfree Code:
no
-
Part Status:
Obsolete
-
Moisture Sensitivity Level (MSL):
1 (Unlimited)
-
Number of Terminations:
8
-
ECCN Code:
EAR99
-
Type:
Voltage to Frequency
Voltage to Frequency
Terminal Finish:
Tin/Lead (Sn/Pb)
-
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-25°C
-
Terminal Position:
DUAL
-
Number of Functions:
1
-
Supply Voltage:
5V
-
Terminal Pitch:
2.54mm
-
Frequency:
100kHz
-
Base Part Number:
LM231
-
Pin Count:
8
-
Power Supplies:
5V
-
Temperature Grade:
OTHER
-
Max Supply Voltage:
40V
-
Min Supply Voltage:
4V
-
Nominal Supply Current:
3mA
-
Linearity:
±0.01%
±0.01%
Positive Input Voltage-Max:
3V
-
Negative Input Voltage-Max:
-0.2V
-
Full Scale:
±150ppm/°C
±50ppm/°C
Width:
7.62mm
-
Radiation Hardening:
No
-
RoHS Status:
Non-RoHS Compliant
-
Lead Free:
Contains Lead
-
Supplier Device Package:
-
8-PDIP
Package:
-
Bulk
Base Product Number:
-
LM231
Mfr:
-
National Semiconductor
Product Status:
-
Active
Frequency-Max:
-
100 kHz
Series:
-
-
LM231N

LM231N

(In Stock: 20)

Texas Instruments