LM231N alternative parts: LM231AN/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC V/F CONV 100KHZ 8DIP
IC V/F CONV 100KHZ 8DIP
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
8-DIP (0.300, 7.62mm)
8-DIP (0.300, 7.62mm)
Number of Pins:
8
8
Packaging:
Tube
Tube
JESD-609 Code:
e0
e3
Pbfree Code:
no
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
8
8
ECCN Code:
EAR99
EAR99
Type:
Voltage to Frequency
Voltage to Frequency
Terminal Finish:
Tin/Lead (Sn/Pb)
Matte Tin (Sn)
Max Operating Temperature:
85°C
85°C
Min Operating Temperature:
-25°C
-25°C
Terminal Position:
DUAL
DUAL
Number of Functions:
1
1
Supply Voltage:
5V
5V
Terminal Pitch:
2.54mm
2.54mm
Frequency:
100kHz
100kHz
Base Part Number:
LM231
LM231
Pin Count:
8
8
Power Supplies:
5V
5V
Temperature Grade:
OTHER
OTHER
Max Supply Voltage:
40V
40V
Min Supply Voltage:
4V
4V
Nominal Supply Current:
3mA
-
Linearity:
±0.01%
±0.01%
Positive Input Voltage-Max:
3V
-
Negative Input Voltage-Max:
-0.2V
-
Full Scale:
±150ppm/°C
±50ppm/°C
Width:
7.62mm
6.35mm
Radiation Hardening:
No
No
RoHS Status:
Non-RoHS Compliant
ROHS3 Compliant
Lead Free:
Contains Lead
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
-
6 Weeks
Weight:
-
930.006106mg
Output Voltage:
-
40V
Voltage:
-
40V
Supply Type:
-
Single
Height:
-
5.08mm
Length:
-
9.81mm
Thickness:
-
3.9mm
REACH SVHC:
-
No SVHC
LM231N

LM231N

(In Stock: 20)

Texas Instruments