LM2775DSGR alternative parts: LM27313XMFX/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC REG SWITCHD CAP 5V 8WSON | IC REG BOOST ADJ 800MA SOT23-5 |
Lifecycle Status: | ACTIVE (Last Updated: 1 day ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-WFDFN Exposed Pad | SC-74A, SOT-753 |
Number of Pins: | 8 | 5 |
Operating Temperature: | -40°C~85°C TA | -40°C~125°C TJ |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 2 (1 Year) | 1 (Unlimited) |
Number of Terminations: | 8 | 5 |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | - |
Terminal Position: | DUAL | DUAL |
Terminal Pitch: | 0.5mm | - |
Base Part Number: | LM2775 | LM27313 |
Function: | Step-Up | Step-Up |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 5.5V | 14V |
Output Voltage: | 5V | 28V |
Output Type: | Fixed | Adjustable |
Voltage - Input (Min): | 2.7V | - |
Input Voltage-Nom: | 3.6V | 5V |
Analog IC - Other Type: | SWITCHED CAPACITOR REGULATOR | SWITCHING REGULATOR |
Output Configuration: | Positive | Positive |
Quiescent Current: | 75μA | 2.1mA |
Topology: | Charge Pump | Boost |
Frequency - Switching: | 2MHz | 1.6MHz |
Control Technique: | PULSE FREQUENCY MODULATION | PULSE WIDTH MODULATION |
Synchronous Rectifier: | No | No |
Min Output Voltage: | 5V | - |
Switcher Configuration: | DOUBLER | - |
Height: | 800μm | 1.45mm |
Length: | 2mm | 2.9mm |
Width: | 2mm | 1.6mm |
Thickness: | 750μm | 1.2mm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Tin |
ECCN Code: | - | EAR99 |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Efficiency: | - | 80 % |
Min Supply Voltage: | - | 2.7V |
Nominal Supply Current: | - | 500μA |
Output Power: | - | 2.5W |
Voltage - Output (Min/Fixed): | - | 5V |
Control Mode: | - | CURRENT-MODE |

LM2775DSGR
(In Stock: 45000)
Texas InstrumentsUnited States