LM2775DSGR alternative parts: LM2776DBVR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC REG SWITCHD CAP 5V 8WSON
IC REG SWTCHD CAP INV 6SOT23
Lifecycle Status:
ACTIVE (Last Updated: 1 day ago)
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
6 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
8-WFDFN Exposed Pad
SOT-23-6
Number of Pins:
8
6
Operating Temperature:
-40°C~85°C TA
-40°C~85°C TA
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
JESD-609 Code:
e4
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
2 (1 Year)
1 (Unlimited)
Number of Terminations:
8
6
Terminal Finish:
Nickel/Palladium/Gold (Ni/Pd/Au)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Pitch:
0.5mm
0.95mm
Base Part Number:
LM2775
LM2776
Function:
Step-Up
Ratiometric
Number of Outputs:
1
1
Voltage - Input (Max):
5.5V
-
Output Voltage:
5V
-5.5V
Output Type:
Fixed
Fixed
Voltage - Input (Min):
2.7V
2.7V
Input Voltage-Nom:
3.6V
3.6V
Analog IC - Other Type:
SWITCHED CAPACITOR REGULATOR
SWITCHED CAPACITOR CONVERTER
Output Configuration:
Positive
Negative
Quiescent Current:
75μA
100μA
Topology:
Charge Pump
Charge Pump
Frequency - Switching:
2MHz
2MHz
Control Technique:
PULSE FREQUENCY MODULATION
PULSE FREQUENCY MODULATION
Synchronous Rectifier:
No
No
Min Output Voltage:
5V
-
Switcher Configuration:
DOUBLER
INVERTER
Height:
800μm
1.45mm
Length:
2mm
2.9mm
Width:
2mm
1.6mm
Thickness:
750μm
1.2mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
ECCN Code:
-
EAR99
Terminal Form:
-
GULL WING
Max Supply Voltage:
-
5.5V
Min Supply Voltage:
-
2.7V
Nominal Supply Current:
-
100μA
Voltage - Output (Min/Fixed):
-
-Vin
Logic Function:
-
Inverting
Max Junction Temperature (Tj):
-
125°C
Ambient Temperature Range High:
-
85°C
LM2775DSGR

LM2775DSGR

(In Stock: 45000)

Texas Instruments