LM293D alternative parts: LM293ADR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC, DIFFERENTIAL COMP, DUAL, 0.3µS SOIC8 - More Details | IC DUAL GP DIFF COMPARATR 8SOIC |
Lifecycle Status: | ACTIVE (Last Updated: 3 days ago) | ACTIVE (Last Updated: 1 day ago) |
Factory Lead Time: | 6 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 8 | 8 |
Weight: | 72.603129mg | 72.603129mg |
Operating Temperature: | -25°C~85°C | -25°C~85°C |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e4 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 8 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | Differential | Differential |
Terminal Finish: | Nickel/Palladium/Gold (Ni/Pd/Au) | Matte Tin (Sn) |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 2 | 2 |
Supply Voltage: | 5V | 5V |
Base Part Number: | LM293 | LM293 |
Pin Count: | 8 | 8 |
Output Type: | CMOS, MOS, Open-Drain, TTL | CMOS, MOS, Open-Drain, TTL |
Operating Supply Voltage: | 28V | 28V |
Power Supplies: | 5/30V | 5/30V |
Number of Circuits: | 2 | - |
Nominal Supply Current: | 1mA | 1mA |
Output Current: | 20mA | 20mA |
Max Supply Current: | 500μA | 1mA |
Quiescent Current: | 2.5mA | 2.5mA |
Response Time: | 300 ns | 1.3 μs |
Voltage - Supply, Single/Dual (±): | 2V~36V ±1V~18V | 2V~36V ±1V~18V |
Output Current per Channel: | 6mA | 6mA |
Input Offset Voltage (Vos): | 5mV | 2mV |
Voltage Gain: | 106.02dB | 106.02dB |
Average Bias Current-Max (IIB): | 0.05μA | 0.05μA |
Supply Voltage Limit-Max: | 36V | 36V |
Max Input Current: | 250nA | 250nA |
Dual Supply Voltage: | 9V | 9V |
Input Bias Current: | 250nA | 250nA |
Voltage - Input Offset (Max): | 5mV @ 30V | 2mV @ 30V |
Current - Input Bias (Max): | 0.25μA @ 5V | 0.25μA @ 5V |
Height: | 1.75mm | 1.75mm |
Length: | 4.9mm | 4.9mm |
Width: | 3.91mm | 3.91mm |
Thickness: | 1.58mm | 1.58mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Contact Plating: | - | Gold |
Number of Elements: | - | 2 |
Packing Method: | - | TR |

LM293D
(In Stock: 1500)
Texas InstrumentsUnited States