LM319N alternative parts: LM311DR

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Comparator Dual ±15V/30V 14-Pin PDIP W Rail
IC DIFF COMP STROBE 8-SOIC
Lifecycle Status:
LIFETIME (Last Updated: 1 day ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
9 Weeks
6 Weeks
Contact Plating:
Tin
Gold
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
8-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
8
Weight:
1.62g
72.603129mg
Number of Elements:
2
1
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Cut Tape (CT)
Published:
2012
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Last Time Buy
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
8
ECCN Code:
EAR99
EAR99
Type:
General Purpose
General Purpose
Max Power Dissipation:
500mW
500mW
Terminal Position:
DUAL
DUAL
Number of Functions:
2
1
Supply Voltage:
15V
15V
Base Part Number:
LM319
LM311
Output Type:
DTL, Open-Collector, Open-Emitter, RTL, TTL
MOS, Open-Collector, Open-Emitter, TTL
Operating Supply Voltage:
36V
28V
Power Supplies:
5/+-15V
-
Nominal Supply Current:
3.6mA
7.5mA
Power Dissipation:
500mW
-
Output Current:
25mA
50mA
Max Supply Current:
12.5mA
7.5mA
Quiescent Current:
12.5mA
7.5mA
Response Time:
80 ns
165 ns
Voltage - Supply, Single/Dual (±):
5V~30V ±2.5V~15V
3.5V~30V ±1.75V~15V
Output Current per Channel:
200nA
50mA
Input Offset Voltage (Vos):
8mV
7.5mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
92.04dB
106.02dB
Supply Voltage Limit-Max:
18V
-
Max Input Current:
1μA
250nA
Input Bias Current:
1μA
250nA
Voltage - Input Offset (Max):
8mV @ ±15V
7.5mV @ ±15V
Current - Input Bias (Max):
1μA @ ±15V
0.25μA @ ±15V
Natural Thermal Resistance:
250 °C/W
-
Height:
3.25mm
1.75mm
Length:
19.8mm
4.9mm
Width:
6.4mm
3.91mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Matte Tin (Sn)
Packing Method:
-
TR
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Pin Count:
-
8
Average Bias Current-Max (IIB):
-
0.25μA
Dual Supply Voltage:
-
9V
Thickness:
-
1.58mm
LM319N

LM319N

(In Stock: 5000)

ON Semiconductor