LM319N alternative parts: LM319MX

Hide Shared Attributes
Part Number
Manufacturer:
Description:
Comparator Dual ±15V/30V 14-Pin PDIP W Rail
IC COMPARATOR DUAL HS 14-SOP
Lifecycle Status:
LIFETIME (Last Updated: 1 day ago)
LIFETIME (Last Updated: 1 day ago)
Factory Lead Time:
9 Weeks
6 Weeks
Contact Plating:
Tin
Tin
Mount:
Through Hole
Surface Mount
Mounting Type:
Through Hole
Surface Mount
Package / Case:
14-DIP (0.300, 7.62mm)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Weight:
1.62g
218.3mg
Number of Elements:
2
2
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2012
2012
JESD-609 Code:
e3
-
Pbfree Code:
yes
yes
Part Status:
Last Time Buy
Last Time Buy
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
ECCN Code:
EAR99
EAR99
Type:
General Purpose
General Purpose
Max Power Dissipation:
500mW
500mW
Terminal Position:
DUAL
DUAL
Number of Functions:
2
2
Supply Voltage:
15V
15V
Base Part Number:
LM319
LM319
Output Type:
DTL, Open-Collector, Open-Emitter, RTL, TTL
DTL, Open-Collector, Open-Emitter, RTL, TTL
Operating Supply Voltage:
36V
36V
Power Supplies:
5/+-15V
5/+-15V
Nominal Supply Current:
3.6mA
3.6mA
Power Dissipation:
500mW
500mW
Output Current:
25mA
25mA
Max Supply Current:
12.5mA
12.5mA
Quiescent Current:
12.5mA
12.5mA
Response Time:
80 ns
80 ns
Voltage - Supply, Single/Dual (±):
5V~30V ±2.5V~15V
5V~30V ±2.5V~15V
Output Current per Channel:
200nA
200nA
Input Offset Voltage (Vos):
8mV
8mV
Neg Supply Voltage-Nom (Vsup):
-15V
-15V
Voltage Gain:
92.04dB
92.04dB
Supply Voltage Limit-Max:
18V
18V
Max Input Current:
1μA
1μA
Input Bias Current:
1μA
1μA
Voltage - Input Offset (Max):
8mV @ ±15V
8mV @ ±15V
Current - Input Bias (Max):
1μA @ ±15V
1μA @ ±15V
Natural Thermal Resistance:
250 °C/W
250 °C/W
Height:
3.25mm
1.65mm
Length:
19.8mm
8.76mm
Width:
6.4mm
4.2mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Terminal Finish:
-
Nickel/Gold/Palladium/Silver (Ni/Au/Pd/Ag)
Terminal Form:
-
GULL WING
LM319N

LM319N

(In Stock: 5000)

ON Semiconductor