LM319N alternative parts: LM311M/NOPB
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | Comparator Dual ±15V/30V 14-Pin PDIP W Rail | IC VOLTAGE COMPARATOR 8-SOIC |
Lifecycle Status: | LIFETIME (Last Updated: 1 day ago) | ACTIVE (Last Updated: 5 days ago) |
Factory Lead Time: | 9 Weeks | 6 Weeks |
Contact Plating: | Tin | Tin |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | 14-DIP (0.300, 7.62mm) | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 14 | 8 |
Weight: | 1.62g | - |
Number of Elements: | 2 | 1 |
Operating Temperature: | 0°C~70°C | 0°C~70°C |
Packaging: | Tube | Tube |
Published: | 2012 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Last Time Buy | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 14 | 8 |
ECCN Code: | EAR99 | EAR99 |
Type: | General Purpose | General Purpose |
Max Power Dissipation: | 500mW | 500mW |
Terminal Position: | DUAL | DUAL |
Number of Functions: | 2 | 1 |
Supply Voltage: | 15V | 15V |
Base Part Number: | LM319 | LM311 |
Output Type: | DTL, Open-Collector, Open-Emitter, RTL, TTL | DTL, MOS, Open-Collector, Open-Emitter, RTL, TTL |
Operating Supply Voltage: | 36V | - |
Power Supplies: | 5/+-15V | - |
Nominal Supply Current: | 3.6mA | 7.5mA |
Power Dissipation: | 500mW | 500mW |
Output Current: | 25mA | - |
Max Supply Current: | 12.5mA | 5.1mA |
Quiescent Current: | 12.5mA | 7.5mA |
Response Time: | 80 ns | 200 ns |
Voltage - Supply, Single/Dual (±): | 5V~30V ±2.5V~15V | 5V~36V ±2.5V~18V |
Output Current per Channel: | 200nA | - |
Input Offset Voltage (Vos): | 8mV | 7.5mV |
Neg Supply Voltage-Nom (Vsup): | -15V | -15V |
Voltage Gain: | 92.04dB | 106.02dB |
Supply Voltage Limit-Max: | 18V | - |
Max Input Current: | 1μA | 250nA |
Input Bias Current: | 1μA | 250nA |
Voltage - Input Offset (Max): | 8mV @ ±15V | 7.5mV @ ±15V |
Current - Input Bias (Max): | 1μA @ ±15V | 0.25μA @ ±15V |
Natural Thermal Resistance: | 250 °C/W | - |
Height: | 3.25mm | 1.75mm |
Length: | 19.8mm | 4.9mm |
Width: | 6.4mm | 3.91mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Termination: | - | SMD/SMT |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Pin Count: | - | 8 |
Number of Circuits: | - | 1 |
Propagation Delay: | - | 100 ns |
Turn On Delay Time: | - | 100 ns |
Average Bias Current-Max (IIB): | - | 0.25μA |
Dual Supply Voltage: | - | 9V |
Thickness: | - | 1.58mm |

LM319N
(In Stock: 5000)
ON SemiconductorUnited States