LM339D alternative parts: LM339DT

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC VOLT COMPARATOR QUAD 14-SOIC
STMICROELECTRONICS - LM339DT - Analog Comparator, Quad, Precision Voltage, 4 Comparators, 1.3 µs, 2V to 36V, SOIC, 14 Pins
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
-
Factory Lead Time:
25 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-SOIC (0.154, 3.90mm Width)
Number of Pins:
14
14
Operating Temperature:
0°C~70°C
0°C~70°C
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
14
14
Termination:
SMD/SMT
-
ECCN Code:
EAR99
EAR99
Type:
General Purpose
General Purpose
Terminal Finish:
Matte Tin (Sn) - annealed
-
Max Power Dissipation:
830mW
830mW
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
4
4
Supply Voltage:
5V
5V
Terminal Pitch:
1.27mm
1.27mm
Time@Peak Reflow Temperature-Max (s):
40
30
Base Part Number:
LM339
LM339
Pin Count:
14
14
Output Type:
CMOS, DTL, ECL, MOS, Open-Collector, TTL
CMOS, DTL, ECL, MOS, Open-Collector, TTL
Power Supplies:
5V
5V
Number of Circuits:
4
4
Nominal Supply Current:
2mA
2mA
Power Dissipation:
830mW
830mW
Output Current:
16mA
16mA
Max Supply Current:
2mA
2mA
Propagation Delay:
1.3 μs
1.3 μs
Quiescent Current:
2.5mA
2.5mA
Turn On Delay Time:
1.3 μs
1.3 μs
Response Time:
1.3 μs
1.3 μs
Voltage - Supply, Single/Dual (±):
2V~32V ±1V~16V
2V~32V ±1V~16V
Output Current per Channel:
100pA
100pA
Input Offset Voltage (Vos):
5mV
5mV
Voltage Gain:
106.02dB
106.02dB
Supply Voltage Limit-Max:
32V
32V
Max Input Current:
250nA
250nA
Input Bias Current:
250nA
250nA
Voltage - Input Offset (Max):
5mV @ 30V
5mV @ 30V
Current - Input Bias (Max):
0.25μA @ 5V
0.25μA @ 5V
Current - Output (Typ):
16mA @ 5V
16mA @ 5V
Height:
1.65mm
1.65mm
Length:
8.75mm
8.75mm
Width:
4mm
4mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Contact Plating:
-
Tin
Weight:
-
4.535924g
Natural Thermal Resistance:
-
105 °C/W
LM339D

LM339D

(In Stock: 978)

STMicroelectronics