LM35H/NOPB alternative parts: LM35DMX
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | SENSOR ANALOG -55C-150C TO46-3 | |
Lifecycle Status: | ACTIVE (Last Updated: 5 days ago) | NRND (Last Updated: 4 days ago) |
Factory Lead Time: | 6 Weeks | - |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | - |
Package / Case: | TO-206AB, TO-46-3 Metal Can | SOIC |
Number of Pins: | 3 | 8 |
Test Conditions: | 25°C (150°C) | - |
Operating Temperature: | -55°C~150°C | - |
Packaging: | Tape & Reel (TR) | Tape and Reel |
Pbfree Code: | yes | - |
Part Status: | Active | - |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | - |
Number of Terminations: | 3 | 8 |
ECCN Code: | EAR99 | EAR99 |
Temperature Coefficient: | POSITIVE ppm/°C | POSITIVE ppm/°C |
Voltage - Supply: | 4V~30V | - |
Base Part Number: | LM35 | - |
Output Type: | Analog Voltage | Analog, Analog Voltage |
Interface: | Analog | Analog |
Termination Type: | SOLDER | SOLDER |
Quiescent Current: | 56μA | 56μA |
Resolution: | 10mV/°C | - |
Sensor Type: | Analog, Local | - |
Accuracy - Highest (Lowest): | ±1°C (±1.5°C) | - |
Sensing Temperature - Local: | -55°C~150°C | - |
Accuracy-Max: | 1 Cel | 1.5 Cel |
R0-Nom: | 0.4 Ω | 0.4 Ω |
Height: | 2.667mm | 1.75mm |
Length: | 4.699mm | 4.9mm |
Width: | 4.699mm | 3.91mm |
Thickness: | 2.362mm | 1.58mm |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | RoHS Compliant |
Lead Free: | Lead Free | Contains Lead |
JESD-609 Code: | - | e0 |
Terminal Finish: | - | Tin/Lead (Sn/Pb) |
Max Operating Temperature: | - | 110°C |
Min Operating Temperature: | - | -40°C |
Body Breadth: | - | 3.9 mm |
Max Supply Voltage: | - | 30V |
Min Supply Voltage: | - | 4V |
Housing: | - | PLASTIC |

LM35H/NOPB
(In Stock: 354)
Texas InstrumentsUnited States