LM7805CT alternative parts: LM7805MP/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FAIRCHILD SEMICONDUCTOR LM7805CT. Linear Voltage Regulator, 7805, Fixed, Positive Output, 10V To 35V In, 5V And 1A Out, TO-220-3
1.5-A, Wide VIN Fixed Voltage Regulators 4-SOT-223 0 to 125
Mount:
Through Hole
-
Mounting Type:
Through Hole
Surface Mount
Package / Case:
TO-220-3
TO-261-4, TO-261AA
Number of Pins:
3
4
Weight:
1.214g
-
Operating Temperature:
-40°C~125°C
0°C~125°C
Packaging:
Tube
Tape & Reel (TR)
Published:
2014
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
4
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Terminal Position:
SINGLE
DUAL
Number of Functions:
1
1
Terminal Pitch:
2.54mm
2.3mm
Current Rating:
1A
-
Base Part Number:
LM7805
LM7805
Number of Outputs:
1
1
Voltage - Input (Max):
35V
35V
Output Voltage:
5V
5V
Output Type:
Fixed
Fixed
Max Output Current:
1A
-
Output Configuration:
Positive
Positive
Quiescent Current:
8mA
8mA
Accuracy:
4 %
3 %
Max Output Voltage:
5.2V
-
Output Voltage 1:
5V
5V
Number of Regulators:
1
1
Min Input Voltage:
7V
-
Protection Features:
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Voltage Dropout (Max):
2V @ 1A Typ
2V @ 1A
PSRR:
73dB (120Hz)
80dB (120Hz)
Dropout Voltage:
2V
2V
Dropout Voltage1-Nom:
2V
2V
Min Output Voltage:
5V
-
Power Supply Rejection Ratio (PSRR):
73dB
-
Voltage Tolerance-Max:
5%
-
Nominal Output Voltage:
5V
-
Output Voltage Accuracy:
4 %
-
Height:
16.3mm
1.8mm
Length:
10.67mm
6.5mm
Width:
4.7mm
3.5mm
REACH SVHC:
No SVHC
-
Radiation Hardening:
No
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Contains Lead
Lifecycle Status:
-
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
-
6 Weeks
Surface Mount:
-
YES
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
260
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Max Supply Voltage:
-
30V
Min Supply Voltage:
-
7.5V
Nominal Supply Current:
-
8mA
Voltage - Output (Min/Fixed):
-
5V
Max Junction Temperature (Tj):
-
150°C
Thickness:
-
1.6mm
LM7805CT

LM7805CT

(In Stock: 1)

ON Semiconductor