LM7805CT alternative parts: LM78L12ACM/NOPB
Hide Shared Attributes | ![]() | |
| Part Number | ||
| Manufacturer: | ||
| Description: | FAIRCHILD SEMICONDUCTOR LM7805CT. Linear Voltage Regulator, 7805, Fixed, Positive Output, 10V To 35V In, 5V And 1A Out, TO-220-3 | IC REG LINEAR 12V 100MA 8SOIC |
Mount: | Through Hole | Surface Mount |
Mounting Type: | Through Hole | Surface Mount |
Package / Case: | TO-220-3 | 8-SOIC (0.154, 3.90mm Width) |
Number of Pins: | 3 | 8 |
Weight: | 1.214g | - |
Operating Temperature: | -40°C~125°C | 0°C~125°C |
Packaging: | Tube | Tube |
Published: | 2014 | - |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 3 | 8 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Tin (Sn) | - |
Terminal Position: | SINGLE | DUAL |
Number of Functions: | 1 | 1 |
Terminal Pitch: | 2.54mm | - |
Current Rating: | 1A | - |
Base Part Number: | LM7805 | LM78L12 |
Number of Outputs: | 1 | 1 |
Voltage - Input (Max): | 35V | 35V |
Output Voltage: | 5V | 12V |
Output Type: | Fixed | Fixed |
Max Output Current: | 1A | 100mA |
Output Configuration: | Positive | Positive |
Quiescent Current: | 8mA | 5mA |
Accuracy: | 4 % | 5 % |
Max Output Voltage: | 5.2V | 12V |
Output Voltage 1: | 5V | 12V |
Number of Regulators: | 1 | 1 |
Min Input Voltage: | 7V | 13.7V |
Protection Features: | Over Temperature, Short Circuit | Over Temperature, Short Circuit |
Voltage Dropout (Max): | 2V @ 1A Typ | - |
PSRR: | 73dB (120Hz) | 54dB (120Hz) |
Dropout Voltage: | 2V | 1.6V |
Dropout Voltage1-Nom: | 2V | 1.6V |
Min Output Voltage: | 5V | - |
Power Supply Rejection Ratio (PSRR): | 73dB | 54dB |
Voltage Tolerance-Max: | 5% | - |
Nominal Output Voltage: | 5V | 12V |
Output Voltage Accuracy: | 4 % | 5 % |
Height: | 16.3mm | 1.75mm |
Length: | 10.67mm | 4.9mm |
Width: | 4.7mm | 3.91mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | - | 6 Weeks |
Contact Plating: | - | Tin |
Tolerance: | - | 5% |
Termination: | - | SMD/SMT |
Power Rating: | - | 750mW |
Max Power Dissipation: | - | 750mW |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Pin Count: | - | 8 |
Voltage: | - | 12V |
Max Supply Voltage: | - | 27V |
Min Supply Voltage: | - | 14.5V |
Power Dissipation: | - | 750mW |
Current - Quiescent (Iq): | - | 3mA |
Thickness: | - | 1.58mm |
LM7805CT
(In Stock: 1)
ON SemiconductorUnited States