LM7805CT alternative parts: LM78L12ACZ/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FAIRCHILD SEMICONDUCTOR LM7805CT. Linear Voltage Regulator, 7805, Fixed, Positive Output, 10V To 35V In, 5V And 1A Out, TO-220-3
IC REG LINEAR 12V 100MA TO92-3
Mount:
Through Hole
Through Hole
Mounting Type:
Through Hole
Through Hole
Package / Case:
TO-220-3
TO-226-3, TO-92-3 (TO-226AA)
Number of Pins:
3
3
Weight:
1.214g
4.535924g
Operating Temperature:
-40°C~125°C
0°C~125°C
Packaging:
Tube
Bulk
Published:
2014
-
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
3
3
ECCN Code:
EAR99
EAR99
Terminal Finish:
Tin (Sn)
Matte Tin (Sn)
Terminal Position:
SINGLE
BOTTOM
Number of Functions:
1
1
Terminal Pitch:
2.54mm
-
Current Rating:
1A
100mA
Base Part Number:
LM7805
LM78L12
Number of Outputs:
1
1
Voltage - Input (Max):
35V
-
Output Voltage:
5V
12V
Output Type:
Fixed
Fixed
Max Output Current:
1A
100mA
Output Configuration:
Positive
Positive
Quiescent Current:
8mA
5mA
Accuracy:
4 %
5 %
Max Output Voltage:
5.2V
12.5V
Output Voltage 1:
5V
12V
Number of Regulators:
1
1
Min Input Voltage:
7V
13.7V
Protection Features:
Over Temperature, Short Circuit
Over Temperature, Short Circuit
Voltage Dropout (Max):
2V @ 1A Typ
-
PSRR:
73dB (120Hz)
54dB (120Hz)
Dropout Voltage:
2V
1.6V
Dropout Voltage1-Nom:
2V
1.6V
Min Output Voltage:
5V
-
Power Supply Rejection Ratio (PSRR):
73dB
54dB
Voltage Tolerance-Max:
5%
-
Nominal Output Voltage:
5V
12V
Output Voltage Accuracy:
4 %
5 %
Height:
16.3mm
5.34mm
Length:
10.67mm
4.3mm
Width:
4.7mm
4.3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 3 days ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Copper, Tin
Tolerance:
-
5%
Termination:
-
Through Hole
Power Rating:
-
750mW
Max Power Dissipation:
-
750mW
Pin Count:
-
3
Max Supply Voltage:
-
35V
Min Supply Voltage:
-
14.5V
Power Dissipation:
-
750mW
Current - Quiescent (Iq):
-
3mA
Thickness:
-
3.6mm
LM7805CT

LM7805CT

(In Stock: 1)

ON Semiconductor