LMP90098MH/NOPB alternative parts: LMP91000SD/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC AFE 1 CHAN 24BIT 28TSSOP
IC AFE 1 CHAN 8BIT 14WSON
Lifecycle Status:
ACTIVE (Last Updated: 2 days ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
16 Weeks
6 Weeks
Mount:
Surface Mount
Surface Mount
Package / Case:
28-TSSOP (0.173, 4.40mm Width)
14-WFDFN Exposed Pad
Number of Pins:
28
14
Packaging:
Tube
Tape & Reel (TR)
JESD-609 Code:
e3
e3
Pbfree Code:
yes
yes
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
3 (168 Hours)
3 (168 Hours)
Number of Terminations:
28
14
ECCN Code:
EAR99
-
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Max Operating Temperature:
125°C
85°C
Min Operating Temperature:
-40°C
-40°C
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
NO LEAD
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
3V
3.3V
Terminal Pitch:
0.65mm
0.5mm
Time@Peak Reflow Temperature-Max (s):
NOT SPECIFIED
NOT SPECIFIED
Base Part Number:
LMP90098
LMP91000
Pin Count:
28
14
Output Type:
Analog, Digital
Analog
Supply Voltage-Max (Vsup):
5.5V
5.25V
Temperature Grade:
AUTOMOTIVE
INDUSTRIAL
Supply Voltage-Min (Vsup):
2.85V
2.7V
Number of Channels:
1
1
Interface:
SPI
I2C, Serial
Analog IC - Other Type:
ANALOG CIRCUIT
-
Nominal Supply Current:
400μA
10μA
Number of Bits:
24
8
Number of Inputs:
4
-
Voltage - Supply, Analog:
2.85V~5.5V
2.7V~5.25V
Voltage - Supply, Digital:
2.7V~5.5V
2.7V~5.25V
Height:
1.2mm
800μm
Length:
9.7mm
4mm
Width:
4.4mm
4mm
Thickness:
1mm
800μm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Qualification Status:
-
Not Qualified
Power Supplies:
-
3.3V
LMP90098MH/NOPB

LMP90098MH/NOPB

(In Stock: 12)

Texas Instruments

Qty

Unit Price

Ext Price

  • 1

    $9.741731

    $9.74

  • 10

    $9.190312

    $91.90

  • 100

    $8.670106

    $867.01

  • 500

    $8.179345

    $4,089.67

  • 1000

    $7.716363

    $7,716.36

Minimum: 1 Multiples: 1

Unit Price: $9.741731

Ext Price: $9.74

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity