LMP90098MH/NOPB alternative parts: LMP91002SDE/NOPB
Hide Shared Attributes | ![]() | ![]() |
Part Number | ||
Manufacturer: | ||
Description: | IC AFE 1 CHAN 24BIT 28TSSOP | IC AFE 1 CHAN 8BIT 14WSON |
Lifecycle Status: | ACTIVE (Last Updated: 2 days ago) | ACTIVE (Last Updated: 2 days ago) |
Factory Lead Time: | 16 Weeks | 6 Weeks |
Mount: | Surface Mount | Surface Mount |
Package / Case: | 28-TSSOP (0.173, 4.40mm Width) | 14-WFDFN Exposed Pad |
Number of Pins: | 28 | 14 |
Packaging: | Tube | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | yes | yes |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 28 | 14 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Max Operating Temperature: | 125°C | 85°C |
Min Operating Temperature: | -40°C | -40°C |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 3V | 3.3V |
Terminal Pitch: | 0.65mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | NOT SPECIFIED | NOT SPECIFIED |
Base Part Number: | LMP90098 | LMP91002 |
Pin Count: | 28 | - |
Output Type: | Analog, Digital | Analog |
Supply Voltage-Max (Vsup): | 5.5V | 3.6V |
Temperature Grade: | AUTOMOTIVE | INDUSTRIAL |
Supply Voltage-Min (Vsup): | 2.85V | 2.7V |
Number of Channels: | 1 | 1 |
Interface: | SPI | I2C, Serial |
Analog IC - Other Type: | ANALOG CIRCUIT | - |
Nominal Supply Current: | 400μA | - |
Number of Bits: | 24 | 8 |
Number of Inputs: | 4 | - |
Voltage - Supply, Analog: | 2.85V~5.5V | 2.7V~3.6V |
Voltage - Supply, Digital: | 2.7V~5.5V | 2.7V~3.6V |
Height: | 1.2mm | 800μm |
Length: | 9.7mm | 4mm |
Width: | 4.4mm | 4mm |
Thickness: | 1mm | 800μm |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Qualification Status: | - | Not Qualified |
Power Supplies: | - | 3.3V |

LMP90098MH/NOPB
(In Stock: 12)
Texas InstrumentsQty
Unit Price
Ext Price
1
$9.741731
$9.74
10
$9.190312
$91.90
100
$8.670106
$867.01
500
$8.179345
$4,089.67
1000
$7.716363
$7,716.36
Minimum: 1 Multiples: 1
Unit Price: $9.741731
Ext Price: $9.74
Not the price you want? Send RFQ Now and we'll contact you ASAP.
Inquire for More Quantity