LMV321ILT alternative parts: LMV321AS5X

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 1.3MHZ RRO SOT23-5
IC OPAMP VFB 1 CIRCUIT SOT23-5
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 4 days ago)
Factory Lead Time:
14 Weeks
14 Weeks
Contact Plating:
Gold
-
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
SC-74A, SOT-753
Number of Pins:
5
5
Operating Temperature:
-40°C~125°C
-40°C~125°C
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
5
5
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Tin (Sn)
Packing Method:
TAPE AND REEL
TAPE AND REEL
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
-
Number of Functions:
1
1
Supply Voltage:
5V
2.7V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
LMV321
LMV321
Pin Count:
5
-
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
1
Operating Supply Current:
162μA
100μA
Nominal Supply Current:
145μA
80μA
Output Current:
46mA
34mA
Slew Rate:
0.45V/μs
1.5V/μs
Architecture:
VOLTAGE-FEEDBACK
-
Amplifier Type:
General Purpose
Voltage Feedback
Common Mode Rejection Ratio:
65 dB
50 dB
Current - Input Bias:
16nA
1nA
Voltage - Supply, Single/Dual (±):
2.7V~6V
2.7V~5.5V ±1.35V~2.75V
Output Current per Channel:
48mA
23mA
Input Offset Voltage (Vos):
100μV
1.7mV
Unity Gain BW-Nom:
1300 kHz
1200 kHz
Voltage Gain:
97dB
70dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
7V
6V
Low-Bias:
NO
NO
Micropower:
YES
YES
Bias Current-Max (IIB) @25C:
0.063μA
-
Programmable Power:
NO
NO
Power:
NO
-
Max Junction Temperature (Tj):
150°C
175°C
Height:
1.45mm
1.45mm
Length:
3mm
3.1mm
Width:
1.75mm
1.75mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Weight:
-
30mg
Published:
-
2008
Pbfree Code:
-
yes
Operating Supply Voltage:
-
5.5V
Bandwidth:
-
1.4MHz
Power Supply Rejection Ratio (PSRR):
-
50dB
Voltage - Input Offset:
-
1mV
LMV321ILT

LMV321ILT

(In Stock: 25178)

STMicroelectronics