LMV321ILT alternative parts: LMV324IPWR
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP GP 1.3MHZ RRO SOT23-5 | IC OPAMP GP 1MHZ RRO 14TSSOP |
Lifecycle Status: | ACTIVE (Last Updated: 7 months ago) | ACTIVE (Last Updated: 6 days ago) |
Factory Lead Time: | 14 Weeks | 8 Weeks |
Contact Plating: | Gold | Gold |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | SC-74A, SOT-753 | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 5 | 14 |
Operating Temperature: | -40°C~125°C | -40°C~125°C |
Packaging: | Tape & Reel (TR) | Cut Tape (CT) |
JESD-609 Code: | e3 | e3 |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Number of Terminations: | 5 | 14 |
ECCN Code: | EAR99 | EAR99 |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Packing Method: | TAPE AND REEL | TR |
Terminal Position: | DUAL | DUAL |
Terminal Form: | GULL WING | GULL WING |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 4 |
Supply Voltage: | 5V | 2.7V |
Time@Peak Reflow Temperature-Max (s): | 30 | - |
Base Part Number: | LMV321 | LMV324 |
Pin Count: | 5 | 14 |
Output Type: | Rail-to-Rail | Rail-to-Rail |
Number of Channels: | 1 | 4 |
Operating Supply Current: | 162μA | 410μA |
Nominal Supply Current: | 145μA | 170μA |
Output Current: | 46mA | 160mA |
Slew Rate: | 0.45V/μs | 1V/μs |
Architecture: | VOLTAGE-FEEDBACK | VOLTAGE-FEEDBACK |
Amplifier Type: | General Purpose | General Purpose |
Common Mode Rejection Ratio: | 65 dB | 50 dB |
Current - Input Bias: | 16nA | 15nA |
Voltage - Supply, Single/Dual (±): | 2.7V~6V | 2.7V~5.5V ±1.35V~2.75V |
Output Current per Channel: | 48mA | 160mA |
Input Offset Voltage (Vos): | 100μV | 7mV |
Unity Gain BW-Nom: | 1300 kHz | 1000 kHz |
Voltage Gain: | 97dB | 100dB |
Low-Offset: | NO | NO |
Frequency Compensation: | YES | YES |
Supply Voltage Limit-Max: | 7V | 5.5V |
Low-Bias: | NO | NO |
Micropower: | YES | YES |
Bias Current-Max (IIB) @25C: | 0.063μA | 0.25μA |
Programmable Power: | NO | NO |
Power: | NO | - |
Max Junction Temperature (Tj): | 150°C | - |
Height: | 1.45mm | 1.2mm |
Length: | 3mm | 5mm |
Width: | 1.75mm | 4.4mm |
REACH SVHC: | No SVHC | No SVHC |
Radiation Hardening: | No | No |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Pbfree Code: | - | yes |
Power Supplies: | - | 3/5V |
Average Bias Current-Max (IIB): | - | 0.25μA |
Power Supply Rejection Ratio (PSRR): | - | 50dB |
Voltage - Input Offset: | - | 1.7mV |
Input Offset Current-Max (IIO): | - | 0.05μA |
Thickness: | - | 1mm |

LMV321ILT
(In Stock: 25178)
STMicroelectronicsUnited States