LMV321ILT alternative parts: LMV358MM/NOPB

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC OPAMP GP 1.3MHZ RRO SOT23-5
IC OPAMP GP 2 CIRCUIT 8VSSOP
Lifecycle Status:
ACTIVE (Last Updated: 7 months ago)
ACTIVE (Last Updated: 2 days ago)
Factory Lead Time:
14 Weeks
6 Weeks
Contact Plating:
Gold
Tin
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
SC-74A, SOT-753
8-TSSOP, 8-MSOP (0.118, 3.00mm Width)
Number of Pins:
5
8
Operating Temperature:
-40°C~125°C
-40°C~125°C
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
5
14
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
-
Packing Method:
TAPE AND REEL
TR
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
2
Supply Voltage:
5V
5V
Time@Peak Reflow Temperature-Max (s):
30
-
Base Part Number:
LMV321
LMV358
Pin Count:
5
8
Output Type:
Rail-to-Rail
Rail-to-Rail
Number of Channels:
1
2
Operating Supply Current:
162μA
-
Nominal Supply Current:
145μA
210μA
Output Current:
46mA
60mA
Slew Rate:
0.45V/μs
1V/μs
Architecture:
VOLTAGE-FEEDBACK
VOLTAGE-FEEDBACK
Amplifier Type:
General Purpose
General Purpose
Common Mode Rejection Ratio:
65 dB
50 dB
Current - Input Bias:
16nA
15nA
Voltage - Supply, Single/Dual (±):
2.7V~6V
2.7V~5.5V ±1.35V~2.75V
Output Current per Channel:
48mA
-
Input Offset Voltage (Vos):
100μV
7mV
Unity Gain BW-Nom:
1300 kHz
1000 kHz
Voltage Gain:
97dB
100dB
Low-Offset:
NO
NO
Frequency Compensation:
YES
YES
Supply Voltage Limit-Max:
7V
5.5V
Low-Bias:
NO
NO
Micropower:
YES
YES
Bias Current-Max (IIB) @25C:
0.063μA
-
Programmable Power:
NO
NO
Power:
NO
-
Max Junction Temperature (Tj):
150°C
-
Height:
1.45mm
1.07mm
Length:
3mm
3mm
Width:
1.75mm
3mm
REACH SVHC:
No SVHC
No SVHC
Radiation Hardening:
No
No
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Pbfree Code:
-
yes
Terminal Pitch:
-
0.65mm
Power Supplies:
-
3/5V
Number of Circuits:
-
2
Bandwidth:
-
1MHz
Average Bias Current-Max (IIB):
-
0.5μA
Power Supply Rejection Ratio (PSRR):
-
50dB
Voltage - Input Offset:
-
1.7mV
Input Offset Current-Max (IIO):
-
0.05μA
Thickness:
-
970μm
LMV321ILT

LMV321ILT

(In Stock: 25178)

STMicroelectronics