LQW18AN22NG0ZD alternative parts: LQW18AN22NG8ZD

Hide Shared Attributes
Part Number
Manufacturer:
Description:
FIXED IND 22NH 500MA 300 MOHM
FIXED IND 22NH 1.3A 86 MOHM
Lifecycle Status:
IN PRODUCTION (Last Updated: 1 month ago)
IN PRODUCTION (Last Updated: 1 month ago)
Factory Lead Time:
7 Weeks
7 Weeks
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
0603 (1608 Metric)
0603 (1608 Metric)
Surface Mount:
YES
YES
Terminal Shape:
ONE SURFACE
ONE SURFACE
Shape/Size Description:
RECTANGULAR PACKAGE
RECTANGULAR PACKAGE
Frequency-Self-Resonant:
4GHz
3.45GHz
Material-Core:
Non-Magnetic
Non-Magnetic
Special Features:
Q MEASURED AT 250 MHZ
Q MEASURED AT 250 MHZ
Operating Temperature:
-55°C~125°C
-55°C~125°C
Packaging:
Tape & Reel (TR)
Tape & Reel (TR)
Series:
LQW18
LQW18
Size / Dimension:
0.063Lx0.031W 1.60mmx0.80mm
0.063Lx0.031W 1.60mmx0.80mm
Tolerance:
±2%
±2%
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
2
2
Type:
Wirewound
Wirewound
Terminal Finish:
Matte Tin (Sn) - with Nickel (Ni) barrier
Matte Tin (Sn) - with Nickel (Ni) barrier
Current Rating (Amps):
500mA
1.3A
Shielding:
NO
NO
Number of Functions:
1
1
Inductance:
22nH
22nH
Test Frequency:
100MHz
100MHz
DC Resistance (DCR):
300mOhm
86mOhm Max
Inductor Application:
RF INDUCTOR
RF INDUCTOR
Terminal Placement:
DUAL ENDED
DUAL ENDED
Q @ Freq:
25 @ 250MHz
40 @ 250MHz
Quality Factor-Min (at L-nom):
40
40
Rated Current-Max:
0.5A
1.3A
Height Seated (Max):
0.039 1.00mm
0.039 1.00mm
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Ratings:
AEC-Q200
AEC-Q200
ECCN Code:
-
EAR99
HTS Code:
-
8504.50.80.00
LQW18AN22NG0ZD

LQW18AN22NG0ZD

(In Stock: 18)

Murata Electronics

Qty

Unit Price

Ext Price

  • 1

    $0.035749

    $0.04

  • 500

    $0.026286

    $13.14

  • 1000

    $0.021905

    $21.90

  • 2000

    $0.020096

    $40.19

  • 5000

    $0.018782

    $93.91

  • 10000

    $0.017471

    $174.71

  • 15000

    $0.016897

    $253.46

  • 50000

    $0.016614

    $830.70

Minimum: 1 Multiples: 1

Unit Price: $0.035749

Ext Price: $0.04

Not the price you want? Send RFQ Now and we'll contact you ASAP.

Inquire for More Quantity