LTC7541AKSW#PBF alternative parts: LTC7545ABSW#PBF

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC DAC 12BIT A-OUT 18SOIC
IC DAC 12BIT A-OUT 20SOIC
Lifecycle Status:
PRODUCTION (Last Updated: 1 month ago)
PRODUCTION (Last Updated: 3 months ago)
Factory Lead Time:
8 Weeks
8 Weeks
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
18-SOIC (0.295, 7.50mm Width)
20-SOIC (0.295, 7.50mm Width)
Number of Pins:
18
20
Operating Temperature:
0°C~70°C
-40°C~85°C
Packaging:
Tube
Tube
Published:
1996
2001
JESD-609 Code:
e3
e3
Part Status:
Active
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Number of Terminations:
18
20
ECCN Code:
EAR99
EAR99
Terminal Finish:
Matte Tin (Sn)
Matte Tin (Sn)
Terminal Position:
DUAL
DUAL
Terminal Form:
GULL WING
GULL WING
Peak Reflow Temperature (Cel):
260
260
Number of Functions:
1
1
Supply Voltage:
15V
15V
Time@Peak Reflow Temperature-Max (s):
30
30
Base Part Number:
LTC7541
LTC7545
Pin Count:
18
20
Qualification Status:
Not Qualified
-
Output Type:
Current - Unbuffered
Current - Unbuffered
Operating Supply Voltage:
15V
-
Max Supply Voltage:
16V
15.75V
Min Supply Voltage:
5V
4.75V
Number of Bits:
12
12
Supply Current-Max:
2mA
-
Architecture:
R-2R
R-2R
Converter Type:
D/A CONVERTER
D/A CONVERTER
Supply Type:
Single
Single
Reference Type:
External
External
Data Interface:
Parallel
Parallel
Differential Output:
Yes
No
Resolution:
1.5 B
1.5 B
Voltage - Supply, Analog:
5V~16V
5V 14.25V~15.75V
Voltage - Supply, Digital:
5V~16V
5V 14.25V~15.75V
Settling Time:
600ns (Typ)
1μs
Integral Nonlinearity (INL):
0.5 LSB
0.5 LSB
Input Bit Code:
BINARY, OFFSET BINARY
BINARY, OFFSET BINARY
Number of Converters:
1
1
INL/DNL (LSB):
±0.5 (Max), ±0.5 (Max)
±0.5 (Max), ±1 (Max)
Height Seated (Max):
2.65mm
2.65mm
Width:
7.5mm
7.5mm
REACH SVHC:
No SVHC
-
RoHS Status:
ROHS3 Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Nominal Supply Current:
-
2mA
LTC7541AKSW#PBF

LTC7541AKSW#PBF

Linear Technology/Analog Devices